Status: | Active |
---|---|
Series: | MC74VHC244 |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
-
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
from US$0.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High Speed: tPD = 3.9ns (Typ) at VCC = 5V |
Low Power Dissipation: ICC = 4µA (Max) at TA = 25°C |
High Noise Immunity: VNIH = VNIL = 28% VCC |
Power Down Protection Provided on Inputs |
Balanced Propagation Delays |
Designed for 2V to 5.5V Operating Range |
Low Noise: VOLP = 0.9V (Max) |
Pin and Function Compatible with Other Standard Logic Families |
Latchup Performance Exceeds 300mA |
ESD Performance: HBM > 2000V; Machine Model > 200V |
Chip Complexity: 136 FETs |
Pb-Free Packages are Available |
Description | MC74VHC244 |
---|---|
Compliance | Pb-free Halide free |
Channels | 8 |
Output | 3-State |
VCC Min (V) | 2 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 7.5 |
IO Max (mA) | 8 |
Package Type | TSSOP-20 |
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin TSSOP T/R | Avnet Silica |
Ic, Non Inverting Buffer, Tssop-20 | Newark Electronics |
74VHC Series 2 to 5.5 V CMOS 3 St Octal Noninverting Bus Buffer - TSSOP-20 | Future Electronics |
BUFFER, NON INVERTING, OCTAL, TSSOP-20 | Farnell |
Where can I find additional details, specifications and documents for a MC74VHC244DTR2G?
Additional datasheets, footprints and schematics for MC74VHC244DTR2G are listed on our Part Details page. You can also find images and similar parts to MC74VHC244DTR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74VHC244DTR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74VHC244DTR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74VHC244DTR2G fall under?
The MC74VHC244DTR2G is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC74VHC244DTR2G when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74VHC244DTR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC74VHC244DTR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74VHC244DTR2G have stock available?
Authorised distributors including Chip One Stop, Avnet Silica, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MC74VHC244DTR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74VHC244DTR2G often in real-time on the comparison pages.
What if I can't find stock of MC74VHC244DTR2G?
You can fill out our help required form which you can use to request a quote for MC74VHC244DTR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.