Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Type | Inverter |
---|---|
Output Current | 8mA |
No. of Inputs | 1 |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Logic Case Style | SC-88 |
No. of Pins | 5 |
Operating Temperature Min | -55°C |
Family Type | VHC |
Inverter Cmos 5-Pin Sc-70 T/R |Onsemi MC74VHC1GT04DFT1 | Newark Electronics |
INVERTER CMOS 5-PIN SC-70 T/R | Farnell |
Where can I find additional details, specifications and documents for a MC74VHC1GT04DFT1?
Additional datasheets, footprints and schematics for MC74VHC1GT04DFT1 are listed on our Part Details page. You can also find images and similar parts to MC74VHC1GT04DFT1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74VHC1GT04DFT1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74VHC1GT04DFT1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74VHC1GT04DFT1 fall under?
The MC74VHC1GT04DFT1 is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to MC74VHC1GT04DFT1 when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74VHC1GT04DFT1 you can contact the distributor directly for product support, shipping queries etc.
Is the MC74VHC1GT04DFT1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC74VHC1GT04DFT1 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for MC74VHC1GT04DFT1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74VHC1GT04DFT1 often in real-time on the comparison pages.
What if I can't find stock of MC74VHC1GT04DFT1?
You can fill out our help required form which you can use to request a quote for MC74VHC1GT04DFT1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.