MC74VHC1G50DFT1G Standard Logic by ON Semiconductor

Single Non-Inverting Buffer

Status: Unknown
Series: MC74VHC1G50
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MC74VHC1G50 is an advanced high speed CMOS buffer fabricated with silicon gate CMOS technology. It achieves high speed operation similar to equivalent Bipolar Schottky TTL while maintaining CMOS low power dissipation. The internal circuit is composed of three stages, including a buffered output which provides high noise immunity and stable output. The MC74VHC1G50 input structure provides protection when voltages up to 5.5V are applied, regardless of the supply voltage. This allows the MC74VHC1G50 to be used to interface 5V circuits to 3V circuits.

Where to Buy

Prices starting from US$0.0221

Distributor Stock
Logo for Farnell
Farnell
from US$0.09
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0339
18,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0320
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0221
-
Buy Now
Logo for element14
element14
from US$0.09
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

High Speed: tPD = 3.5ns (Typ) at VCC = 5V
Low Power Dissipation: ICC = 1µA (Max) at TA = 25°C
Power Down Protection Provided on Inputs
Balanced Propagation Delays
Pin and Function Compatible with Other Standard Logic Families
Chip Complexity: FET = ≤ 100
These devices are available in Pb-free package(s). Specifications herein apply to both standard and Pb-free devices. Please see our website at www.onsemi.com for specific Pb-free orderable part numbers, or contact your local ON Semiconductor sales office or representative.

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

LOG 1 DATE ADV HI SPD BUF | Future Electronics
Cmos Buffer, Sc-88A-5, Full Reel | Newark Electronics
Buffer 1-CH Non-Inverting CMOS 5-Pin SC-70 T/R | Avnet America
BUFFER, NON-INVERTING, SC-88A-5. | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC74VHC1G50DFT1G?

Additional datasheets, footprints and schematics for MC74VHC1G50DFT1G are listed on our Part Details page. You can also find images and similar parts to MC74VHC1G50DFT1G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC74VHC1G50DFT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74VHC1G50DFT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC74VHC1G50DFT1G fall under?

The MC74VHC1G50DFT1G is listed under Timing, Logic & Memory > Standard Logic > Buffers.

Can I view similar or alternative parts?

You can view similar parts to MC74VHC1G50DFT1G when available in the Buffers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC74VHC1G50DFT1G you can contact the distributor directly for product support, shipping queries etc.

Is the MC74VHC1G50DFT1G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MC74VHC1G50DFT1G have stock available?

Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MC74VHC1G50DFT1G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC74VHC1G50DFT1G often in real-time on the comparison pages.

What if I can't find stock of MC74VHC1G50DFT1G?

You can fill out our help required form which you can use to request a quote for MC74VHC1G50DFT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay