Status: | Unknown |
---|---|
Series: | MC74VHC1G32 |
RoHS: | Compliant |
Prices starting from US$0.0231
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0411
|
No stock
|
Buy Now | |
EBV Elektronik
-
|
24,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0320
|
-
|
Buy Now | |
Future Electronics
from US$0.0344
|
-
|
Buy Now | |
Avnet America
from US$0.0238
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.0231
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Speed: tPD = 3.7ns (Typ) at VCC = 5V |
Low Power Dissipation: ICC = µA (Max) at TA = 25°C |
Power Down Protection Provided on Inputs |
Balanced Propagation Delays |
Pin and Function Compatible with Other Standard Logic Families |
Chip Complexity: FETs = ≤ 100 |
Pb-Free Packages are Available |
Compliance | Pb-free Halide free |
---|
OR Gate 1-Element 2-IN CMOS 5-Pin SC-70 T/R | EBV Elektronik |
Single Or Gate, 2I/P, Sot-353-5, Full Reel | Newark Electronics |
74VHC Series 2 to 5.5 V Surface Mount Single 2 Input OR Gate - SOT-353 | Future Electronics |
MC74VHC1G32DFT1G, 2-Input OR Logic Gate, 2 - 5.5 V, 5-Pin SC-88A | ON Semiconductor MC74VHC1G32DFT1G | RS Americas |
OR GATE, SINGLE, 2 I/P, SOT-353-5 | Farnell |
Where can I find additional details, specifications and documents for a MC74VHC1G32DFT1G?
Additional datasheets, footprints and schematics for MC74VHC1G32DFT1G are listed on our Part Details page. You can also find images and similar parts to MC74VHC1G32DFT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74VHC1G32DFT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74VHC1G32DFT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74VHC1G32DFT1G fall under?
The MC74VHC1G32DFT1G is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MC74VHC1G32DFT1G when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74VHC1G32DFT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MC74VHC1G32DFT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74VHC1G32DFT1G have stock available?
Authorised distributors including EBV Elektronik, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MC74VHC1G32DFT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74VHC1G32DFT1G often in real-time on the comparison pages.
What if I can't find stock of MC74VHC1G32DFT1G?
You can fill out our help required form which you can use to request a quote for MC74VHC1G32DFT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.