Status: | Active |
---|---|
Series: | MC74VHC1G05 |
RoHS: | Compliant |
High Speed: tPD = 3.8ns (Typ) at VCC = 5V |
Low Internal Power Dissipation: ICC = 1µA (Max) at TA = 25°C |
Power Down Protection Provided on Inputs |
Pin and Function Compatible with Other Standard Logic Families |
Chip Complexity: FET = <100 |
Pb-Free Packages are Available |
Description | MC74VHC1G05 |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
Output | Open Drain |
VCC Min (V) | 2 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 7.5 |
IO Max (mA) | 8 |
Package Type | TSOP-5 / SOT-23-5 |
Single Inverter, Sot-23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a MC74VHC1G05DTT1G?
Additional datasheets, footprints and schematics for MC74VHC1G05DTT1G are listed on our Part Details page. You can also find images and similar parts to MC74VHC1G05DTT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74VHC1G05DTT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74VHC1G05DTT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74VHC1G05DTT1G fall under?
The MC74VHC1G05DTT1G is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC74VHC1G05DTT1G when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74VHC1G05DTT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MC74VHC1G05DTT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74VHC1G05DTT1G have stock available?
Authorised distributors including Farnell, element14, Chip One Stop and Newark Electronics have stock available or on a lead time for MC74VHC1G05DTT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74VHC1G05DTT1G often in real-time on the comparison pages.
What if I can't find stock of MC74VHC1G05DTT1G?
You can fill out our help required form which you can use to request a quote for MC74VHC1G05DTT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.