Status: | Active |
---|---|
Series: | MC74VHC126 |
RoHS: | Compliant |
Prices starting from US$0.21
High Speed: tPD = 3.8ns (Typ) at VCC = 5V |
Low Power Dissipation: ICC = 4mA (Max) at TA = 25°C |
High Noise Immunity: VNIH = VNIL = 28% VCC |
Power Down Protection Provided on Inputs |
Balanced Propagation Delays |
Designed for 2V to 5.5V Operating Range |
Low Noise: VOLP = 0.8V (Max) |
Pin and Function Compatible with Other Standard Logic Families |
Latchup Performance Exceeds 300mA |
ESD Performance: HBM > 2000V; Machine Model > 200V |
Chip Complexity: 72 FETs or 18 Equivalent Gates |
These devices are available in Pb-free package(s). Specifications herein apply to both standard and Pb-free devices. Please see our website at www.onsemi.com for specific Pb-free orderable part numbers, or contact your local ON Semiconductor sales office or representative. |
Description | MC74VHC126 |
---|---|
Compliance | Pb-free Halide free |
Channels | 4 |
Output | 3-State |
VCC Min (V) | 2 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 7.5 |
IO Max (mA) | 8 |
Package Type | TSSOP-14 |
Ic, Non Inverting Bus Buffer, Tssop-14 | Newark Electronics |
74VHC Series Quad Bus Buffer 3-State - TSSOP-14 | Future Electronics |
Buffer/Line Driver 4-CH Non-Inverting 3-ST CMOS 14-Pin TSSOP T/R | Avnet America |
BUFFER, NON INVERTING, OCTAL, TSSOP-14 | Farnell |
Where can I find additional details, specifications and documents for a MC74VHC126DTR2G?
Additional datasheets, footprints and schematics for MC74VHC126DTR2G are listed on our Part Details page. You can also find images and similar parts to MC74VHC126DTR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74VHC126DTR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74VHC126DTR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74VHC126DTR2G fall under?
The MC74VHC126DTR2G is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC74VHC126DTR2G when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74VHC126DTR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC74VHC126DTR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74VHC126DTR2G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for MC74VHC126DTR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74VHC126DTR2G often in real-time on the comparison pages.
What if I can't find stock of MC74VHC126DTR2G?
You can fill out our help required form which you can use to request a quote for MC74VHC126DTR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.