Status: | Active |
---|---|
Series: | MC74VHC125 |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
55
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
1,279
in stock
|
Buy Now | |
element14
from US$0.26
|
1,279
in stock
|
Buy Now | |
Farnell
from US$0.26
|
1,279
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
150
in stock
|
Buy Now | |
EBV Elektronik
-
|
55
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.56
|
-
|
Buy Now | |
Schukat Electronic
from US$0.47
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Speed: tPD = 3.8ns (Typ) at VCC = 5V |
Low Power Dissipation: ICC = 4mA (Max) at TA = 25°C |
High Noise Immunity: VNIH = VNIL = 28% VCC |
Power Down Protection Provided on Inputs |
Balanced Propagation Delays |
Designed for 2V to 5.5V Operating Range |
Low Noise: VOLP = 0.8V (Max) |
Pin and Function Compatible with Other Standard Logic Families |
Latchup Performance Exceeds 300mA |
ESD Performance: HBM > 2000V; Machine Model > 200V |
Chip Complexity: 72 FETs or 18 Equivalent Gates |
These devices are available in Pb-free package(s). Specifications herein apply to both standard and Pb-free devices. Please see our website at www.onsemi.com for specific Pb-free orderable part numbers, or contact your local ON Semiconductor sales office or representative. |
Description | MC74VHC125 |
---|---|
Compliance | Pb-free Halide free |
Channels | 4 |
Output | 3-State |
VCC Min (V) | 2 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 7.5 |
IO Max (mA) | 8 |
Package Type | SOIC-14 |
Buffer, Quad, 3-State I/P, Soic-14 | Newark Electronics |
BUFFER, QUAD, 3-STATE I/P, SOIC-14 | element14 |
IC: digital | Transfer Multisort Elektronik |
MC74VHC125DG, LOG CMOS BUS INTRFCE QUAD | RS |
Buffer/Line Driver 4-CH Non-Inverting 3-ST CMOS 14-Pin SOIC Rail | EBV Elektronik |
74VHC Series 2 to 5.5 V Quad 3 State Bus Buffer - SOIC-14 | Future Electronics |
MC74VHC125DG, Quad, Bus Buffer, 16 ns @ 50 pF 8mA, 2 - 5.5 V, 14-Pin SOIC | ON Semiconductor MC74VHC125DG | RS Americas |
Quad 3-Sta Buffer SO14 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MC74VHC125DG?
Additional datasheets, footprints and schematics for MC74VHC125DG are listed on our Part Details page. You can also find images and similar parts to MC74VHC125DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74VHC125DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74VHC125DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74VHC125DG fall under?
The MC74VHC125DG is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC74VHC125DG when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74VHC125DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74VHC125DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74VHC125DG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for MC74VHC125DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74VHC125DG often in real-time on the comparison pages.
What if I can't find stock of MC74VHC125DG?
You can fill out our help required form which you can use to request a quote for MC74VHC125DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.