Status: | Active |
---|---|
Series: | MC74VHC04 |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
1,627
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
2,050
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
2,050
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
1,674
in stock
|
Buy Now | |
element14
from US$0.22
|
1,674
in stock
|
Buy Now | |
Farnell
from US$0.19
|
1,674
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Speed: tPD = 3.8ns (Typ) at VCC = 5V |
Low Power Dissipation: ICC = 2µA (Max) at TA = 25 C |
High Noise Immunity: VNIH = VNIL = 28% VCC |
Power Down Protection Provided on Inputs |
Balanced Propagation Delays |
Designed for 2V to 5.5V Operating Range |
Low Noise: VOLP = 0.8V (Max) |
Pin and Function Compatible with Other Standard Logic Families |
Latchup Performance Exceeds 300mA |
ESD Performance: HBM > 2000V; Machine Model > 200V |
Chip Complexity: 36 FETs or 9 Equivalent Gates |
These devices are available in Pb-free package(s). Specifications herein apply to both standard and Pb-free devices. Please see our website at www.onsemi.com for specific Pb-free orderable part numbers, or contact your local ON Semiconductor sales office or representative. |
Description | MC74VHC04 |
---|---|
Compliance | Pb-free Halide free |
Channels | 6 |
Output | CMOS |
VCC Min (V) | 2 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 12 |
IO Max (mA) | 8 |
Package Type | TSSOP-14 |
ON SEMICONDUCTOR MC74VHC04DTR2G | Rapid Electronics |
Inverter, Hex, 1 I/P, Tssop-14 | Newark Electronics |
INVERTER, HEX, 1 I/P, TSSOP-14 | element14 |
ON Semiconductor, MC74VHC04DTR2G | RS |
High Speed CMOS inverter fabricated with silicon gate CMOS technology | Future Electronics |
Inverter 6-Element CMOS 14-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a MC74VHC04DTR2G?
Additional datasheets, footprints and schematics for MC74VHC04DTR2G are listed on our Part Details page. You can also find images and similar parts to MC74VHC04DTR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74VHC04DTR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74VHC04DTR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74VHC04DTR2G fall under?
The MC74VHC04DTR2G is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC74VHC04DTR2G when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74VHC04DTR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC74VHC04DTR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74VHC04DTR2G have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MC74VHC04DTR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74VHC04DTR2G often in real-time on the comparison pages.
What if I can't find stock of MC74VHC04DTR2G?
You can fill out our help required form which you can use to request a quote for MC74VHC04DTR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.