Status: | Active |
---|---|
Series: | MC74LVXT4066 |
RoHS: | Compliant |
Fast Switching and Propagation Speeds |
High ON/OFF Output Voltage Ratio |
Low Crosstalk Between Switches |
Diode Protection on All Inputs/Outputs |
Wide Power-Supply Voltage Range (VCC - GND) = 2.0 to 6.0 Volts |
Analog Input Voltage Range (VCC - GND) = 2.0 to 6.0 Volts |
Improved Linearity and Lower ON Resistance over Input Voltage than the MC14016 or MC14066 |
Low Noise |
Pb-Free Packages are Available* |
Description | MC74LVXT4066 |
---|---|
Compliance | Pb-free Halide free |
Channels | 4 |
Number of Switches | 4 |
Configuration | SPST |
Icc Max (µA) | 160 |
ron Max (Ω) | 25 |
VCC Min (V) | 2 |
VCC Max (V) | 5.5 |
Package Type | TSSOP-14 |
74LVXT Series 2 to 5.5 V Quad Analog Switch/Mux/Demux - TSSOP-14 | Future Electronics |
Analogue Switch, Quad Channel, Spst, 4, 40 Ohm, 2V To 5.5V, Tssop, 14 |Onsemi MC74LVXT4066DTRG | Newark Electronics |
Analog Switch Quad SPST 14-Pin TSSOP T/R | Avnet America |
ANALOGUE SWITCH, QUAD, SPST, TSSOP-14 | Farnell |
Where can I find additional details, specifications and documents for a MC74LVXT4066DTRG?
Additional datasheets, footprints and schematics for MC74LVXT4066DTRG are listed on our Part Details page. You can also find images and similar parts to MC74LVXT4066DTRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74LVXT4066DTRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74LVXT4066DTRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74LVXT4066DTRG fall under?
The MC74LVXT4066DTRG is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to MC74LVXT4066DTRG when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74LVXT4066DTRG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74LVXT4066DTRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74LVXT4066DTRG have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for MC74LVXT4066DTRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74LVXT4066DTRG often in real-time on the comparison pages.
What if I can't find stock of MC74LVXT4066DTRG?
You can fill out our help required form which you can use to request a quote for MC74LVXT4066DTRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.