Status: | Active |
---|---|
Series: | MC74LVXC3245 |
RoHS: | Compliant |
Prices starting from US$0.52
Bidirectional Interface Between 3V and 3V/5V Buses |
Control Inputs Compatible with TTL Level |
Outputs Source/Sink Up to 24mA |
Guaranteed Simultaneous Switching Noise Level and Dynamic Threshold Performance |
Available in SOIC and TSSOP Packages |
Flexible VCCB Operating Range |
Allows B Port and VCCB to Float Simultaneously When OE Is High |
Functionally Compatible with the 74 Series 245 PIN Pins OE T/R A0-A7 B0-B7 |
Pb-Free Packages are Available* |
Description | MC74LVXC3245 |
---|---|
Compliance | Pb-free Halide free |
Channels | 8 |
Output | 3-State |
VCC Min (V) | 2.3 |
VCC Max (V) | 3.6 |
tpd Max (ns) | 9 |
IO Max (mA) | 24 |
Package Type | TSSOP-24 |
Transceiver, Octal, 3-State, Tssop-24 | Newark Electronics |
TRANSCEIVER, OCTAL, 3-STATE, TSSOP-24 | element14 |
74LVXC Series 3.6 V Configurable Dual Supply Octal Transceiver - TSSOP-24 | Future Electronics |
Bus XCVR Single 8-CH 3-ST 24-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a MC74LVXC3245DTRG?
Additional datasheets, footprints and schematics for MC74LVXC3245DTRG are listed on our Part Details page. You can also find images and similar parts to MC74LVXC3245DTRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74LVXC3245DTRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74LVXC3245DTRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74LVXC3245DTRG fall under?
The MC74LVXC3245DTRG is listed under Timing, Logic & Memory > Standard Logic > Bus Transceivers.
Can I view similar or alternative parts?
You can view similar parts to MC74LVXC3245DTRG when available in the Bus Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74LVXC3245DTRG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74LVXC3245DTRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74LVXC3245DTRG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MC74LVXC3245DTRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74LVXC3245DTRG often in real-time on the comparison pages.
What if I can't find stock of MC74LVXC3245DTRG?
You can fill out our help required form which you can use to request a quote for MC74LVXC3245DTRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.