Status: | Active |
---|---|
Series: | MC74LVX4066 |
RoHS: | Compliant |
Prices starting from US$0.19
Fast Switching and Propagation Speeds |
High ON/OFF Output Voltage Ratio |
Low Crosstalk Between Switches |
Diode Protection on All Inputs/Outputs |
Wide Power-Supply Voltage Range (VCC - GND) = 2.0 to 6.0 Volts |
Analog Input Voltage Range (VCC - GND) = 2.0 to 6.0 Volts |
Improved Linearity and Lower ON Resistance over Input Voltage than the MC14016 or MC14066 |
Low Noise |
Chip Complexity: 44 FETs or 11 Equivalent Gates |
Pb-Free Packages are Available* |
Description | MC74LVX4066 |
---|---|
Compliance | Pb-free Halide free |
Channels | 4 |
Number of Switches | 4 |
Configuration | SPST |
Icc Max (µA) | 160 |
ron Max (Ω) | 25 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
Package Type | SOIC-14 |
Ic,analog Switch,quad,spst,lvx-Cmos,sop,14Pin,plastic Rohs Compliant: Yes |Onsemi MC74LVX4066DR2G | Newark Electronics |
Analog Switch Quad SPST 14-Pin SOIC T/R | Avnet America |
ANALOGUE SWITCH, QUAD, SPST, SOIC-14 | element14 |
Where can I find additional details, specifications and documents for a MC74LVX4066DR2G?
Additional datasheets, footprints and schematics for MC74LVX4066DR2G are listed on our Part Details page. You can also find images and similar parts to MC74LVX4066DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74LVX4066DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74LVX4066DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74LVX4066DR2G fall under?
The MC74LVX4066DR2G is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to MC74LVX4066DR2G when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74LVX4066DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC74LVX4066DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74LVX4066DR2G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for MC74LVX4066DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74LVX4066DR2G often in real-time on the comparison pages.
What if I can't find stock of MC74LVX4066DR2G?
You can fill out our help required form which you can use to request a quote for MC74LVX4066DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.