Status: | Active |
---|---|
Series: | MC74LVX4053 |
RoHS: | Compliant |
Fast Switching and Propagation Speeds |
Low Crosstalk Between Switches |
Analog Power Supply Range (VCC - GND) = 2.0 to 6.0 V |
Digital (Control) Power Supply Range (VCC - GND) = 2.0 to 6.0 V |
Improved Linearity and Lower ON Resistance Than Metal-Gate Counterparts |
Low Noise |
Designed to Operate on a Single Supply with VEE = GND, or Using Split Supplies up to +/- 3.3 V |
Pb-Free Packages are Available |
Description | MC74LVX4053 |
---|---|
Compliance | Pb-free Halide free |
Channels | 3 |
VCC Min (V) | 2.5 |
VCC Max (V) | 6 |
tpd Max (ns) | 23 |
IO Max (mA) | null |
Package Type | TSSOP-16 |
Analogue Mux/Demux, 3 Ch, 8:1, Qfn-16 | Newark Electronics |
Analog Multiplexer Triple 2:1 16-Pin TSSOP T/R | Avnet America |
ANALOGUE MUX/DEMUX, 3 CH, 8: 1, QFN-16 | Farnell |
Where can I find additional details, specifications and documents for a MC74LVX4053DTR2G?
Additional datasheets, footprints and schematics for MC74LVX4053DTR2G are listed on our Part Details page. You can also find images and similar parts to MC74LVX4053DTR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74LVX4053DTR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74LVX4053DTR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74LVX4053DTR2G fall under?
The MC74LVX4053DTR2G is listed under Timing, Logic & Memory > Standard Logic > Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to MC74LVX4053DTR2G when available in the Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74LVX4053DTR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC74LVX4053DTR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74LVX4053DTR2G have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MC74LVX4053DTR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74LVX4053DTR2G often in real-time on the comparison pages.
What if I can't find stock of MC74LVX4053DTR2G?
You can fill out our help required form which you can use to request a quote for MC74LVX4053DTR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.