Status: | Active |
---|---|
Series: | MC74LVX373 |
RoHS: | Compliant |
Prices starting from US$0.36
High Speed: tPD = 5.8ns (Typ) at VCC = 3.3V |
Low Power Dissipation: ICC = 4µA (Max) at TA = 25 C |
Power Down Protection Provided on Inputs |
Balanced Propagation Delays |
Low Noise: VOLP = 0.8V (Max) |
Pin and Function Compatible with Other Standard Logic Families |
Latchup Performance Exceeds 300mA |
ESD Performance: HBM > 2000V; Machine Model > 200V PIN |
Pb-Free Packages are Available* |
Description | MC74LVX373 |
---|---|
Compliance | Pb-free Halide free |
Type | Latch |
Channels | 8 |
VCC Min (V) | 2 |
VCC Max (V) | 3.6 |
tpd Max (ns) | 12.8 |
IO Max (mA) | 4 |
Package Type | TSSOP-20 |
LEVEL SHIFTERS | Farnell |
Ic,latch,single,8-Bit,lvx-Cmos,tssop,20Pin,plastic Rohs Compliant: Yes |Onsemi MC74LVX373DTR2G | Newark Electronics |
MC74LVX373 Series Single Octal D Type 3 State Surface Mount - TSSOP-20 | Future Electronics |
Latch Transparent 3-ST 8-CH D-Type 20-Pin TSSOP T/R | Avnet America |
D TYPE LATCH, OCTAL, 3-STATE O/P, TSSOP | element14 |
Where can I find additional details, specifications and documents for a MC74LVX373DTR2G?
Additional datasheets, footprints and schematics for MC74LVX373DTR2G are listed on our Part Details page. You can also find images and similar parts to MC74LVX373DTR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74LVX373DTR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74LVX373DTR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74LVX373DTR2G fall under?
The MC74LVX373DTR2G is listed under Timing, Logic & Memory > Standard Logic > Latches & Registers.
Can I view similar or alternative parts?
You can view similar parts to MC74LVX373DTR2G when available in the Latches & Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74LVX373DTR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC74LVX373DTR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74LVX373DTR2G have stock available?
Authorised distributors including Farnell, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MC74LVX373DTR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74LVX373DTR2G often in real-time on the comparison pages.
What if I can't find stock of MC74LVX373DTR2G?
You can fill out our help required form which you can use to request a quote for MC74LVX373DTR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.