Status: | Active |
---|---|
Series: | MC74LVX138 |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
1,180
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
1,180
in stock
|
Buy Now | |
element14
from US$0.27
|
1,170
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Speed: tPD = 5.5ns (Typ) at VCC = 3.3V |
Low Power Dissipation: ICC = 4µA (Max) at TA = 25 C |
Power Down Protection Provided on Inputs |
Balanced Propagation Delays |
Low Noise: VOLP = 0.5V (Max) |
Pin and Function Compatible with Other Standard Logic Families |
Latchup Performance Exceeds 300mA |
ESD Performance: HBM > 2000V; Machine Model > 200V PIN |
Pb-Free Packages are Available* |
Description | MC74LVX138 |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
VCC Min (V) | 2 |
VCC Max (V) | 3.6 |
tpd Max (ns) | 12.3 |
IO Max (mA) | null |
Package Type | SOIC-16 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Decoder/Demultiplexer, 3:8, Soic-16 | Newark Electronics |
DECODER/DEMULTIPLEXER, 3:8, SOIC-16 | element14 |
74LVX Series 2 to 3.6 V 3-To-8 Line Decoder - SOIC-16 | Future Electronics |
Decoder/Demultiplexer Single 3-to-8 16-Pin SOIC T/R | Avnet America |
MC74LVX138DR2G, Decoder, 3-of-8, Inverting, 2 - 3.6 V, 16-Pin SOIC | ON Semiconductor MC74LVX138DR2G | RS Americas |
Where can I find additional details, specifications and documents for a MC74LVX138DR2G?
Additional datasheets, footprints and schematics for MC74LVX138DR2G are listed on our Part Details page. You can also find images and similar parts to MC74LVX138DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74LVX138DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74LVX138DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74LVX138DR2G fall under?
The MC74LVX138DR2G is listed under Timing, Logic & Memory > Standard Logic > Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to MC74LVX138DR2G when available in the Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74LVX138DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC74LVX138DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74LVX138DR2G have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Future Electronics and Avnet America have stock available or on a lead time for MC74LVX138DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74LVX138DR2G often in real-time on the comparison pages.
What if I can't find stock of MC74LVX138DR2G?
You can fill out our help required form which you can use to request a quote for MC74LVX138DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.