Status: | Active |
---|---|
Series: | MC74LCX574 |
RoHS: | Compliant |
Designed for 2.3 to 3.6V VCC Operation |
5V Tolerant - Interface Capability With 5V TTL Logic |
Supports Live Insertion and Withdrawal |
IOFF Specification Guarantees High Impedance When VCC = 0V |
LVTTL Compatible |
LVCMOS Compatible |
24mA Balanced Output Sink and Source Capability |
Near Zero Static Supply Current in All Three Logic States (10?A) Substantially Reduces System Power Requirements |
Latchup Performance Exceeds 500mA |
ESD Performance: Human Body Model >2000V; Machine Model >200V |
Pb-Free Packages are Available* |
Description | MC74LCX574 |
---|---|
Compliance | Pb-free Halide free |
Type | D-Type |
Channels | 8 |
VCC Min (V) | 2 |
VCC Max (V) | 3.6 |
tpd Max (ns) | 8.5 |
IO Max (mA) | 3.6 |
Package Type | TSSOP-20 |
IC, SM, LOGIC, 74LCX, FLIP-FLOP | element14 |
IC: digital | Transfer Multisort Elektronik |
D-Type Flip Flop, 8.5Ns, Tssop-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a MC74LCX574DTG?
Additional datasheets, footprints and schematics for MC74LCX574DTG are listed on our Part Details page. You can also find images and similar parts to MC74LCX574DTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74LCX574DTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74LCX574DTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74LCX574DTG fall under?
The MC74LCX574DTG is listed under Timing, Logic & Memory > Standard Logic > D Flip-Flops and JK Flip-Flops.
Can I view similar or alternative parts?
You can view similar parts to MC74LCX574DTG when available in the D Flip-Flops and JK Flip-Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74LCX574DTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74LCX574DTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74LCX574DTG have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for MC74LCX574DTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74LCX574DTG often in real-time on the comparison pages.
What if I can't find stock of MC74LCX574DTG?
You can fill out our help required form which you can use to request a quote for MC74LCX574DTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.