Status: | Active |
---|---|
Series: | MC74LCX541 |
RoHS: | Compliant |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
992
in stock
|
Buy Now | |
element14
from US$0.49
|
992
in stock
|
Buy Now | |
Farnell
from US$0.45
|
992
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Designed for 2.3 to 3.6V VCC Operation |
5V Tolerant - Interface Capability With 5V TTL Logic |
Supports Live Insertion and Withdrawal |
IOFF Specification Guarantees High Impedance When VCC = 0V |
LVTTL Compatible |
LVCMOS Compatible |
24mA Balanced Output Sink and Source Capability |
Near Zero Static Supply Current in All Three Logic States (10mA) Substantially Reduces System Power Requirements |
Latchup Performance Exceeds 500mA |
ESD Performance: Human Body Model >2000V; Machine Model >200V |
Pb-Free Packages are Available* |
Description | MC74LCX541 |
---|---|
Compliance | Pb-free Halide free |
Channels | 8 |
Output | 3-State |
VCC Min (V) | 2 |
VCC Max (V) | 3.6 |
tpd Max (ns) | 6.5 |
IO Max (mA) | 24 |
Package Type | SOIC-20W |
Buffer, Non Inverting, Octal, Soic-20 | Newark Electronics |
BUFFER, NON INVERTING, OCTAL, SOIC-20 | element14 |
ON Semiconductor, MC74LCX541DWG | RS |
74LCX Series CMOS Octal Buffer Flow Through Pinout - SOIC-20 | Future Electronics |
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin SOIC W Rail | Avnet America |
Where can I find additional details, specifications and documents for a MC74LCX541DWG?
Additional datasheets, footprints and schematics for MC74LCX541DWG are listed on our Part Details page. You can also find images and similar parts to MC74LCX541DWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74LCX541DWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74LCX541DWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74LCX541DWG fall under?
The MC74LCX541DWG is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC74LCX541DWG when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74LCX541DWG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74LCX541DWG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74LCX541DWG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for MC74LCX541DWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74LCX541DWG often in real-time on the comparison pages.
What if I can't find stock of MC74LCX541DWG?
You can fill out our help required form which you can use to request a quote for MC74LCX541DWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.