Status: | Active |
---|---|
Series: | MC74LCX541 |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
550
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
2,255
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
1,882
in stock
|
Buy Now | |
element14
from US$0.42
|
1,882
in stock
|
Buy Now | |
Farnell
from US$0.42
|
1,882
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
RS Americas
from US$0.84
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Designed for 2.3 to 3.6V VCC Operation |
5V Tolerant - Interface Capability With 5V TTL Logic |
Supports Live Insertion and Withdrawal |
IOFF Specification Guarantees High Impedance When VCC = 0V |
LVTTL Compatible |
LVCMOS Compatible |
24mA Balanced Output Sink and Source Capability |
Near Zero Static Supply Current in All Three Logic States (10mA) Substantially Reduces System Power Requirements |
Latchup Performance Exceeds 500mA |
ESD Performance: Human Body Model >2000V; Machine Model >200V |
Pb-Free Packages are Available* |
Description | MC74LCX541 |
---|---|
Compliance | Pb-free Halide free |
Channels | 8 |
Output | 3-State |
VCC Min (V) | 2 |
VCC Max (V) | 3.6 |
tpd Max (ns) | 6.5 |
IO Max (mA) | 24 |
Package Type | TSSOP-20 |
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin TSSOP Rail | Avnet America |
Ic, Cmos Octal Buffer, Smd | Newark Electronics |
IC, CMOS OCTAL BUFFER, SMD | element14 |
MC74LCX541DTG, LOG CMOS BUFR 3ST OCTL | RS |
74LCX Series 2.3 to 3.6 V CMOS Octal Buffer Flow Through Pinout - TSSOP-20 | Future Electronics |
MC74LCX541DTG, Octal Non-Inverting 3-State Buffer, 2 to 3.6 V, 20-Pin TSSOP | ON Semiconductor MC74LCX541DTG | RS Americas |
Where can I find additional details, specifications and documents for a MC74LCX541DTG?
Additional datasheets, footprints and schematics for MC74LCX541DTG are listed on our Part Details page. You can also find images and similar parts to MC74LCX541DTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74LCX541DTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74LCX541DTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74LCX541DTG fall under?
The MC74LCX541DTG is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC74LCX541DTG when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74LCX541DTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74LCX541DTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74LCX541DTG have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MC74LCX541DTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74LCX541DTG often in real-time on the comparison pages.
What if I can't find stock of MC74LCX541DTG?
You can fill out our help required form which you can use to request a quote for MC74LCX541DTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.