Status: | Active |
---|---|
Series: | MC74LCX32 |
RoHS: | Compliant |
Prices starting from US$0.14
Designed for 2.7 to 3.6V VCC Operation |
5V Tolerant Inputs - Interface Capability With 5V TTL Logic |
LVTTL Compatible |
LVCMOS Compatible |
24mA Balanced Output Sink and Source Capability |
Near Zero Static Supply Current (10mA) Substantially Reduces System Power Requirements |
Latchup Performance Exceeds 500mA |
ESD Performance: Human Body Model >2000V; Machine Model >200V |
Pb-Free Packages are Available* |
Description | MC74LCX32 |
---|---|
Compliance | Pb-free Halide free |
Type | OR |
Channels | 4 |
VCC Min (V) | 2 |
VCC Max (V) | 3.6 |
tpd Max (ns) | 5.5 |
IO Max (mA) | null |
Package Type | SOIC-14 |
Or Gate, Quad, 2 I/P, Nsoic-14 | Newark Electronics |
OR GATE, QUAD, 2 I/P, NSOIC-14 | element14 |
74LCX Series 2.7 to 3.6 V Quad 2-Input OR Gate - SOIC-14 | Future Electronics |
OR Gate 4-Element 2-IN CMOS 14-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a MC74LCX32DR2G?
Additional datasheets, footprints and schematics for MC74LCX32DR2G are listed on our Part Details page. You can also find images and similar parts to MC74LCX32DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74LCX32DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74LCX32DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74LCX32DR2G fall under?
The MC74LCX32DR2G is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MC74LCX32DR2G when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74LCX32DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC74LCX32DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74LCX32DR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MC74LCX32DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74LCX32DR2G often in real-time on the comparison pages.
What if I can't find stock of MC74LCX32DR2G?
You can fill out our help required form which you can use to request a quote for MC74LCX32DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.