Status: | Active |
---|---|
Series: | MC74LCX125 |
RoHS: | Compliant |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
2,044
in stock
|
Buy Now | |
element14
from US$0.33
|
709
in stock
|
Buy Now | |
Farnell
from US$0.33
|
709
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
88
in stock
|
Buy Now | |
Avnet America
-
|
2,044
in stock
|
Buy Now | |
Avnet Silica
-
|
1,728
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
RS Americas
from US$0.58
|
-
|
Buy Now | |
Avnet Asia
from US$0.33
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Designed for 2.3 to 3.6V V CC Operation |
5V Tolerant - Interface Capability With 5V TTL Logic |
Supports Live Insertion and Withdrawal |
IOFF Specification Guarantees High Impedance When VCC = 0V |
LVTTL Compatible |
LVCMOS Compatible |
24mA Balanced Output Sink and Source Capability |
Near Zero Static Supply Current in All Three Logic States (10mA) Substantially Reduces System Power Requirements |
Latchup Performance Exceeds 500mA |
ESD Performance: Human Body Model >2000V; Machine Model >200V |
Pb-Free Packages are Available* |
Description | MC74LCX125 |
---|---|
Compliance | Pb-free Halide free |
Channels | 4 |
Output | 3-State |
VCC Min (V) | 2 |
VCC Max (V) | 3.6 |
tpd Max (ns) | 6 |
IO Max (mA) | 24 |
Package Type | TSSOP-14 |
Logic Family/Base Number:74Lcx125 | Newark Electronics |
BUFFER, NON INVERTING, QUAD, TSSOP-14 | element14 |
IC: digital | Transfer Multisort Elektronik |
Buffer/Line Driver 4-CH Non-Inverting 3-ST CMOS 14-Pin TSSOP Rail | Avnet America |
MC74LCX125DTG, LOG CMOS BUFR 3ST OCTL | RS |
74LCX Series 2.3 to 3.6 V Quad 3 State Notinverting Buffer - TSSOP-14 | Future Electronics |
MC74LCX125DTG, Quad Non-Inverting 3-State Buffer, 2 - 3.6 V, 14-Pin TSSOP | ON Semiconductor MC74LCX125DTG | RS Americas |
Where can I find additional details, specifications and documents for a MC74LCX125DTG?
Additional datasheets, footprints and schematics for MC74LCX125DTG are listed on our Part Details page. You can also find images and similar parts to MC74LCX125DTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74LCX125DTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74LCX125DTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74LCX125DTG fall under?
The MC74LCX125DTG is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC74LCX125DTG when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74LCX125DTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74LCX125DTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74LCX125DTG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for MC74LCX125DTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74LCX125DTG often in real-time on the comparison pages.
What if I can't find stock of MC74LCX125DTG?
You can fill out our help required form which you can use to request a quote for MC74LCX125DTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.