MC74HCT374ADTR2G Standard Logic by ON Semiconductor

Octal 3-State Non-inverting D Flip-Flop

Status: Active
Series: MC74HCT374A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

High-Performance Silicon-Gate CMOS The MC74HCT374A may be used as a level converter for interfacing TTL or NMOS outputs to High-Speed CMOS inputs. The HCT374A is identical in pinout to the LS374. Data meeting the setup and hold time is clocked to the outputs with the rising edge of Clock. The Output Enable does not affect the state of the flip-flops, but when Output Enable is high, the outputs are forced to the high-impedance state. Thus, data may be stored even when the outputs are not enabled. The HCT374A is identical in function to the HCT574A, which has the input pins on the opposite side of the package from the output pins. This device is similar in function to the HCT534A, which has inverting outputs.

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for Farnell
Farnell
from US$0.25
185
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.25
185
in stock
Buy Now
Logo for element14
element14
from US$0.25
185
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.28
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.16
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.16
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Output Drive Capability: 15 LSTTL Loads
TTL/NMOS-Compatible Input Levels
Outputs Directly Interface to CMOS, NMOS, and TTL
Operating Voltage Range: 4.5 to 5.5 V
Low Input Current: 1.0 mA
In Compliance with the Requirements Defined by JEDEC Standard No. 7A
Chip Complexity: 276 FETs or 69 Equivalent Gates
Improvements over HCT374 - Improved Propagation Delays - 50% Lower Quiescent Power - Improved Input Noise and Latchup Immunity
Pb-Free Packages are Available*

Specifications

Description MC74HCT374A
Compliance Pb-free Halide free
Type D-Type
Channels 8
VCC Min (V) 4.5
VCC Max (V) 5.5
tpd Max (ns) 31
IO Max (mA) 6
Package Type TSSOP-20

Alternative Descriptions

D Flip Flop, Non Inverting, Tssop-20 | Newark Electronics
D FLIP FLOP, NON INVERTING, TSSOP-20 | element14
MC74HCT374A Series 5.5 V 3-ST Octal Surface Mount D-Type Flip Flop - TSSOP-20 | Future Electronics
Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin TSSOP T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC74HCT374ADTR2G?

Additional datasheets, footprints and schematics for MC74HCT374ADTR2G are listed on our Part Details page. You can also find images and similar parts to MC74HCT374ADTR2G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC74HCT374ADTR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HCT374ADTR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC74HCT374ADTR2G fall under?

The MC74HCT374ADTR2G is listed under Timing, Logic & Memory > Standard Logic > D Flip-Flops and JK Flip-Flops.

Can I view similar or alternative parts?

You can view similar parts to MC74HCT374ADTR2G when available in the D Flip-Flops and JK Flip-Flops range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HCT374ADTR2G you can contact the distributor directly for product support, shipping queries etc.

Is the MC74HCT374ADTR2G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MC74HCT374ADTR2G have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MC74HCT374ADTR2G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC74HCT374ADTR2G often in real-time on the comparison pages.

What if I can't find stock of MC74HCT374ADTR2G?

You can fill out our help required form which you can use to request a quote for MC74HCT374ADTR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay