Status: | Active |
---|---|
Series: | MC74HCT14A |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
No stock
|
Buy Now | |
Future Electronics
from US$0.20
|
3,043
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
2,580
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
2,580
in stock
|
Buy Now | |
Avnet Asia
from US$0.21
|
2,310
in stock
|
Buy Now | |
EBV Elektronik
-
|
770
in stock
|
Buy Now | |
RS Americas
from US$0.55
|
-
|
Buy Now | |
element14
from US$0.31
|
-
|
Buy Now | |
Farnell
from US$0.22
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Drive Capability: 10 LSTTL Loads |
TTL/NMOS-Compatible Input Levels |
Outputs Directly Interface to CMOS, NMOS and TTL |
Operating Voltage Range: 4.5 to 5.5 V |
Low Input Current: 1.0 mA |
In Compliance with the Requirements Defined by JEDEC Standard No. 7A |
Chip Complexity: 72 FETs or 18 Equivalent Gates |
Pb-Free Packages are Available |
Description | MC74HCT14A |
---|---|
Compliance | Pb-free Halide free |
Channels | 6 |
Output | CMOS |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 32 |
IO Max (mA) | 4 |
Package Type | SOIC-14 |
74HC Series 4.5 to 5.5 V Hex Schmitt-Trigger Inverter - SOIC-14 | Future Electronics |
Log Cmos Schmitt Trg Hex Rohs Compliant: Yes |Onsemi MC74HCT14ADG | Newark Electronics |
Inverter Schmitt Trigger 6-Element CMOS 14-Pin SOIC Rail | Avnet America |
MC74HCT14ADG, LOG CMOS SCHMITT TRG HEX | RS |
MC74HCT14ADG, Hex Schmitt Trigger CMOS Inverter, 4.5 - 5.5 V, 14-Pin SOIC | ON Semiconductor MC74HCT14ADG | RS Americas |
IC, SM, LOGIC, 74HCT, INVERTER | element14 |
Where can I find additional details, specifications and documents for a MC74HCT14ADG?
Additional datasheets, footprints and schematics for MC74HCT14ADG are listed on our Part Details page. You can also find images and similar parts to MC74HCT14ADG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74HCT14ADG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HCT14ADG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74HCT14ADG fall under?
The MC74HCT14ADG is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC74HCT14ADG when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HCT14ADG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74HCT14ADG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74HCT14ADG have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Avnet Asia and EBV Elektronik have stock available or on a lead time for MC74HCT14ADG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74HCT14ADG often in real-time on the comparison pages.
What if I can't find stock of MC74HCT14ADG?
You can fill out our help required form which you can use to request a quote for MC74HCT14ADG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.