Status: | Active |
---|---|
Series: | MC74HCT04A |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.09 |
No stock
|
Buy Now | |
Future Electronics | US$0.18 |
1,980
|
Buy Now | |
element14 | US$0.24 |
731
|
Buy Now | |
Farnell | US$0.21 |
721
|
Buy Now | |
Transfer Multisort Elektronik | US$0.34 |
525
|
Buy Now | |
Newark Electronics | US$0.23 |
135
|
Buy Now | |
Avnet Silica | - |
5,280
|
Buy Now | |
EBV Elektronik | - |
1,375
|
Buy Now | |
RS Americas | US$0.29 |
-
|
Buy Now | |
Avnet America | - |
-
|
Buy Now |
Output Drive Capability: 10 LSTTL Loads |
TTL/NMOS-Compatible Input Levels |
Outputs Directly Interface to CMOS, NMOS and TTL |
Operating Voltage Range: 4.5 to 5.5V |
Low Input Current: 1mA |
In Compliance With the JEDEC Standard No. 7A Requirements |
Chip Complexity: 48 FETs or 12 Equivalent Gates |
Pb-Free Packages are Available |
Description | MC74HCT04A |
---|---|
Compliance | Pb-free Halide free |
Type | Inverter |
Channels | 6 |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 17 |
IO Max (mA) | 4 |
Package Type | SOIC-14 |
74HC Series 4.5 to 5.5 V Hex Inverter w/ LSTTL Compliant Input - SOIC-14 | Future Electronics |
INVERTER, HEX, 1 I/P, NSOIC-14 | element14 |
IC: digital | Transfer Multisort Elektronik |
Hex Inverter, Soic-14 | Newark Electronics |
Inverter 6-Element CMOS 14-Pin SOIC Rail | Avnet Silica |
MC74HCT04ADG, LOG CMOS INVERTER HEX | RS |
MC74HCT04ADG, Hex, TTL CMOS Inverter, 4.5 - 5.5 V, 14-Pin SOIC | ON Semiconductor MC74HCT04ADG | RS Americas |
Where can I find additional details, specifications and documents for a MC74HCT04ADG?
Additional datasheets, footprints and schematics for MC74HCT04ADG are listed on our Part Details page. You can also find images and similar parts to MC74HCT04ADG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74HCT04ADG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HCT04ADG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74HCT04ADG fall under?
The MC74HCT04ADG is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MC74HCT04ADG when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HCT04ADG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74HCT04ADG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74HCT04ADG have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for MC74HCT04ADG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74HCT04ADG often in real-time on the comparison pages.
What if I can't find stock of MC74HCT04ADG?
You can fill out our help required form which you can use to request a quote for MC74HCT04ADG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.