Status: | Active |
---|---|
Series: | MC74HC74A |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
3,465
in stock
|
Buy Now | |
element14
from US$0.22
|
13,571
in stock
|
Buy Now | |
Farnell
from US$0.25
|
10,928
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
6,820
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
3,865
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
709
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
314
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
2
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,575
in stock
|
Buy Now | |
Avnet Asia
-
|
1,815
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Drive Capability: 10 LSTTL Loads |
Outputs Directly Interface to CMOS, NMOS, and TTL |
Operating Voltage Range: 2.0 to 6.0 V |
Low Input Current: 1.0 mA |
High Noise Immunity Characteristic of CMOS Devices |
In Compliance with the Requirements Defined by JEDEC Standard No. 7A |
Chip Complexity: 128 FETs or 32 Equivalent Gates |
Pb-Free Packages are Available |
Description | MC74HC74A |
---|---|
Compliance | Pb-free Halide free |
Type | D-Type |
Channels | 2 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 20 |
IO Max (mA) | 4 |
Package Type | SOIC-14 |
IC, 74HC CMOS, SMD, 74HC74, SOIC14 | element14 |
74HC Series 2 to 6 V Dual D-Type Flip-Flop with Set and Reset - SOIC-14 | Future Electronics |
Flip Flop D-Type Pos-Edge 2-Element 14-Pin SOIC Rail | Avnet America |
LOG CMOS D FLIP FLOP DUAL | RS |
D-Type Flip Flop, Dual, 20Ns Soic-14 | Newark Electronics |
IC: digital | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MC74HC74ADG?
Additional datasheets, footprints and schematics for MC74HC74ADG are listed on our Part Details page. You can also find images and similar parts to MC74HC74ADG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74HC74ADG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HC74ADG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74HC74ADG fall under?
The MC74HC74ADG is listed under Timing, Logic & Memory > Standard Logic > D Flip-Flops and JK Flip-Flops.
Can I view similar or alternative parts?
You can view similar parts to MC74HC74ADG when available in the D Flip-Flops and JK Flip-Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HC74ADG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74HC74ADG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74HC74ADG have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Avnet America and RS have stock available or on a lead time for MC74HC74ADG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74HC74ADG often in real-time on the comparison pages.
What if I can't find stock of MC74HC74ADG?
You can fill out our help required form which you can use to request a quote for MC74HC74ADG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.