Status: | Active |
---|---|
Series: | MC74HC595A |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
95
in stock
|
Buy Now | |
element14
from US$0.40
|
44,197
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
32,847
in stock
|
Buy Now | |
Farnell
from US$0.41
|
32,847
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
30,000
in stock
|
Buy Now | |
Micros
from US$0.25
|
12,353
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
2,445
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
2,351
in stock
|
Buy Now | |
Avnet Silica
-
|
192,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
12,500
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
from US$0.18
|
-
|
Buy Now |
Output Drive Capability: 15 LSTTL Loads |
Outputs Directly Interface to CMOS, NMOS, and TTL |
Operating Voltage Range: 2.0 to 6.0 V |
Low Input Current: 1.0 mA |
High Noise Immunity Characteristic of CMOS Devices |
In Compliance with the Requirements Defined by JEDEC Standard No. 7A |
Chip Complexity: 328 FETs or 82 Equivalent Gates |
Improvements over HC595 Improved Propagation Delays 50% Lower Quiescent Power Improved Input Noise and Latchup Immunity |
Pb-Free Packages are Available* |
Description | MC74HC595A |
---|---|
Compliance | Pb-free Halide free |
Type | Shift Register |
Channels | 1 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 28 |
IO Max (mA) | 6 |
Package Type | SOIC-16 |
SHIFT REGISTER, 8BIT, SISO/PISO, SOIC-16 | element14 |
Shift Register, 8Bit, Siso/Piso, Soic-16 | Newark Electronics |
Shift Register Single 8-Bit Serial to Serial/Parallel 16-Pin SOIC T/R | Avnet America |
8-bit Shift Register w/ 3-State Output Register | Micros |
IC: digital | Transfer Multisort Elektronik |
Shift Register 8-Bit Latch 3State SOIC16 | RS |
MC74HC595A Series 6 V 3-ST Surface Mount Register - SOIC-16 | Future Electronics |
Where can I find additional details, specifications and documents for a MC74HC595ADR2G?
Additional datasheets, footprints and schematics for MC74HC595ADR2G are listed on our Part Details page. You can also find images and similar parts to MC74HC595ADR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74HC595ADR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HC595ADR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74HC595ADR2G fall under?
The MC74HC595ADR2G is listed under Timing, Logic & Memory > Standard Logic > Latches & Registers.
Can I view similar or alternative parts?
You can view similar parts to MC74HC595ADR2G when available in the Latches & Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HC595ADR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC74HC595ADR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74HC595ADR2G have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Avnet America and Micros have stock available or on a lead time for MC74HC595ADR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74HC595ADR2G often in real-time on the comparison pages.
What if I can't find stock of MC74HC595ADR2G?
You can fill out our help required form which you can use to request a quote for MC74HC595ADR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.