Status: | Active |
---|---|
Series: | MC74HC589A |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
No stock
|
Buy Now | |
Future Electronics
from US$0.18
|
37,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
2,582
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
2,500
in stock
|
Buy Now | |
element14
from US$0.20
|
13
in stock
|
Buy Now | |
Farnell
from US$0.19
|
13
in stock
|
Buy Now | |
Avnet Silica
-
|
10,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
RS Americas
from US$0.47
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now |
Output Drive Capability: 15 LSTTL Loads |
Outputs Directly Interface to CMOS, NMOS, and TTL |
Operating Voltage Range: 2 to 6 V |
Low Input Current: 1 mA |
High Noise Immunity Characteristic of CMOS Devices |
In Compliance with the Requirements Defined by JEDEC Standard No. 7A |
Chip Complexity: 526 FETs or 131.5 Equivalent Gates |
Pb-Free Packages are Available |
Description | MC74HC589A |
---|---|
Compliance | Pb-free Halide free |
Type | Shift Register |
Channels | 1 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 40 |
IO Max (mA) | 6 |
Package Type | SOIC-16 |
74HC Series 2 to 6 V CMOS 8-Bit Shift Register - SOIC-16 | Future Electronics |
IC: digital | Transfer Multisort Elektronik |
8 Bit Piso/Siso Shift Register Soic16 | Newark Electronics |
Shift Register Single 8-Bit Serial/Parallel to Serial 16-Pin SOIC T/R | Avnet America |
SHIFT REGISTER, 8BIT, SOIC-16 | element14 |
MC74HC589ADR2G, LOG CMOS SHIFT REG 8BIT | RS |
MC74HC589ADR2G, LOG CMOS SHIFT REG 8BIT | ON Semiconductor MC74HC589ADR2G | RS Americas |
Where can I find additional details, specifications and documents for a MC74HC589ADR2G?
Additional datasheets, footprints and schematics for MC74HC589ADR2G are listed on our Part Details page. You can also find images and similar parts to MC74HC589ADR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74HC589ADR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HC589ADR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74HC589ADR2G fall under?
The MC74HC589ADR2G is listed under Timing, Logic & Memory > Standard Logic > Latches & Registers.
Can I view similar or alternative parts?
You can view similar parts to MC74HC589ADR2G when available in the Latches & Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HC589ADR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC74HC589ADR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74HC589ADR2G have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for MC74HC589ADR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74HC589ADR2G often in real-time on the comparison pages.
What if I can't find stock of MC74HC589ADR2G?
You can fill out our help required form which you can use to request a quote for MC74HC589ADR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.