MC74HC589ADG Standard Logic by ON Semiconductor

8-Bit Shift Register

Status: Active
Series: MC74HC589A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

High-Performance Silicon-Gate CMOS The MC74HC589A is similar in function to the HC597, which is not a 3-state device. The device inputs are compatible with standard CMOS outputs, with pullup resistors, they are compatible with LSTTL outputs. This device consists of an 8-bit storage latch which feeds parallel data to an 8-bit shift register. Data can also be loaded serially (see Function Table). The shift register output, QH, is a three-state output, allowing this device to be used in bus-oriented systems. The HC589A directly interfaces with the Motorola SPI serial data port on CMOS MPUs and MCUs.

Where to Buy

Prices starting from US$0.19

Distributor Stock
Logo for RS
RS
from US$0.43
904
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.28
1,417
in stock
Buy Now
Logo for element14
element14
from US$0.28
1,417
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.26
1,417
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.20
623
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.24
395
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.29
176
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.19
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Output Drive Capability: 15 LSTTL Loads
Outputs Directly Interface to CMOS, NMOS, and TTL
Operating Voltage Range: 2 to 6 V
Low Input Current: 1 mA
High Noise Immunity Characteristic of CMOS Devices
In Compliance with the Requirements Defined by JEDEC Standard No. 7A
Chip Complexity: 526 FETs or 131.5 Equivalent Gates
Pb-Free Packages are Available

Specifications

Description MC74HC589A
Compliance Pb-free Halide free
Type Shift Register
Channels 1
VCC Min (V) 2
VCC Max (V) 6
tpd Max (ns) 40
IO Max (mA) 6
Package Type SOIC-16

Alternative Descriptions

Shift Register, 8Bit, Siso/Piso, Soic-16 | Newark Electronics
SHIFT REGISTER, 8BIT, SISO/PISO, SOIC-16 | element14
8-Bit Shift Register, MC74HC589ADG | RS
74HC Series 2 to 6 V CMOS 8-Bit Shift Register - SOIC-16 | Future Electronics
IC: digital | Transfer Multisort Elektronik
Shift Register Single 8-Bit Serial/Parallel to Serial 16-Pin SOIC Rail | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC74HC589ADG?

Additional datasheets, footprints and schematics for MC74HC589ADG are listed on our Part Details page. You can also find images and similar parts to MC74HC589ADG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC74HC589ADG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HC589ADG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC74HC589ADG fall under?

The MC74HC589ADG is listed under Timing, Logic & Memory > Standard Logic > Latches & Registers.

Can I view similar or alternative parts?

You can view similar parts to MC74HC589ADG when available in the Latches & Registers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HC589ADG you can contact the distributor directly for product support, shipping queries etc.

Is the MC74HC589ADG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MC74HC589ADG have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for MC74HC589ADG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC74HC589ADG often in real-time on the comparison pages.

What if I can't find stock of MC74HC589ADG?

You can fill out our help required form which you can use to request a quote for MC74HC589ADG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay