Status: | Active |
---|---|
Series: | MC74HC573A |
RoHS: | Compliant |
Prices starting from US$0.16
Output Drive Capability: 15 LSTTL Loads |
Outputs Directly Interface to CMOS, NMOS and TTL |
Operating Voltage Range: 2.0 to 6.0 V |
Low Input Current: 1.0 mA |
In Compliance with the Requirements Defined by JEDEC Standard No. 7A |
Chip Complexity: 218 FETs or 54.5 Equivalent Gates |
Pb-Free Packages are Available* |
Description | MC74HC573A |
---|---|
Compliance | Pb-free Halide free |
Type | Latch |
Channels | 8 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 30 |
IO Max (mA) | 6 |
Package Type | TSSOP-20 |
LEVEL SHIFTERS | Farnell |
Latch Transparent 3-ST 8-CH D-Type 20-Pin TSSOP T/R | EBV Elektronik |
Ic,latch,single,8-Bit,hc-Cmos,tssop,20Pin,plastic Rohs Compliant: Yes |Onsemi MC74HC573ADTR2G | Newark Electronics |
74HC Series Octal 3-State NonInverting Transparent Latch - TSSOP-20 | Future Electronics |
TRANSPARENT LATCH, OCTAL, TSSOP-20 | element14 |
Where can I find additional details, specifications and documents for a MC74HC573ADTR2G?
Additional datasheets, footprints and schematics for MC74HC573ADTR2G are listed on our Part Details page. You can also find images and similar parts to MC74HC573ADTR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74HC573ADTR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HC573ADTR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74HC573ADTR2G fall under?
The MC74HC573ADTR2G is listed under Timing, Logic & Memory > Standard Logic > Latches & Registers.
Can I view similar or alternative parts?
You can view similar parts to MC74HC573ADTR2G when available in the Latches & Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HC573ADTR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC74HC573ADTR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74HC573ADTR2G have stock available?
Authorised distributors including Farnell, EBV Elektronik, Avnet Silica, Newark Electronics and Future Electronics have stock available or on a lead time for MC74HC573ADTR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74HC573ADTR2G often in real-time on the comparison pages.
What if I can't find stock of MC74HC573ADTR2G?
You can fill out our help required form which you can use to request a quote for MC74HC573ADTR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.