Status: | Active |
---|---|
Series: | MC74HC541A |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.40
|
304
in stock
|
Buy Now | |
Avnet Silica
-
|
1,444
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
-
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.51
|
-
|
Buy Now | |
element14
from US$0.36
|
-
|
Buy Now | |
Farnell
from US$0.22
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Drive Capability: 15 LSTTL Loads |
Outputs Directly Interface to CMOS, NMOS and TTL |
Operating Voltage Range: 2 to 6V |
Low Input Current: 1mA |
High Noise Immunity Characteristic of CMOS Devices |
In Compliance With the JEDEC Standard No. 7A Requirements |
Chip Complexity: 134 FETs or 33.5 Equivalent Gates |
Pb-Free Packages are Available* |
Description | MC74HC541A |
---|---|
Compliance | Pb-free Halide free |
Channels | 8 |
Output | 3-State |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 25 |
IO Max (mA) | 6 |
Package Type | SOIC-20W |
IC: digital | Transfer Multisort Elektronik |
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin SOIC W Rail | Avnet Silica |
MC74HC541ADWG, LOG CMOS BUS INTRFCE OCTL | RS |
Non Inverting Buffer, Soic-20 | Newark Electronics |
74HC Octal 3-State Noninverting Buffer/Line Driver/Line Receiver - SOIC-20 | Future Electronics |
MC74HC541ADWG Octal Buffer & Line Driver, 3-State, 2 - 6 V, 20-Pin SOIC | ON Semiconductor MC74HC541ADWG | RS Americas |
IC, SM, LOGIC, 74HC, BUFFER | element14 |
Where can I find additional details, specifications and documents for a MC74HC541ADWG?
Additional datasheets, footprints and schematics for MC74HC541ADWG are listed on our Part Details page. You can also find images and similar parts to MC74HC541ADWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74HC541ADWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HC541ADWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74HC541ADWG fall under?
The MC74HC541ADWG is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC74HC541ADWG when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HC541ADWG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74HC541ADWG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74HC541ADWG have stock available?
Authorised distributors including Transfer Multisort Elektronik, Avnet Silica, RS, Newark Electronics and Future Electronics have stock available or on a lead time for MC74HC541ADWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74HC541ADWG often in real-time on the comparison pages.
What if I can't find stock of MC74HC541ADWG?
You can fill out our help required form which you can use to request a quote for MC74HC541ADWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.