Status: | Active |
---|---|
Series: | MC74HC540A |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
38
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
2
in stock
|
Buy Now | |
element14
from US$0.35
|
2
in stock
|
Buy Now | |
Farnell
from US$0.34
|
2
in stock
|
Buy Now | |
Avnet Silica
-
|
1,444
in stock
|
Buy Now | |
Future Electronics
from US$0.33
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.60
|
-
|
Buy Now |
Output Drive Capability: 15 LSTTL Loads |
Outputs Directly Interface to CMOS, NMOS and TTL |
Operating Voltage Range: 2 to 6V |
Low Input Current: 1mA |
High Noise Immunity Characteristic of CMOS Devices |
In Compliance With the JEDEC Standard No. 7A Requirements |
Chip Complexity: 124 FETs or 31 Equivalent Gates |
Pb-Free Packages are Available* |
Description | MC74HC540A |
---|---|
Compliance | Pb-free Halide free |
Channels | 8 |
Output | 3-State |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 25 |
IO Max (mA) | 6 |
Package Type | SOIC-20W |
MC74HC540ADWG, LOG CMOS BUS INTRFCE OCTL | RS |
Buffer/Line Driv/Receiver, Octal, Wsoic | Newark Electronics |
BUFFER/LINE DRIV/RECEIVER, OCTAL, WSOIC | element14 |
Buffer/Line Driver 8-CH Inverting 3-ST CMOS 20-Pin SOIC W Rail | Avnet Silica |
74HC Series Octal 3-St Inverting Buffer/Line Driver/Line Receiver SOIC-20 | Future Electronics |
MC74HC540ADWG, LOG CMOS BUS INTRFCE OCTL | ON Semiconductor MC74HC540ADWG | RS Americas |
Where can I find additional details, specifications and documents for a MC74HC540ADWG?
Additional datasheets, footprints and schematics for MC74HC540ADWG are listed on our Part Details page. You can also find images and similar parts to MC74HC540ADWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74HC540ADWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HC540ADWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74HC540ADWG fall under?
The MC74HC540ADWG is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC74HC540ADWG when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HC540ADWG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74HC540ADWG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74HC540ADWG have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for MC74HC540ADWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74HC540ADWG often in real-time on the comparison pages.
What if I can't find stock of MC74HC540ADWG?
You can fill out our help required form which you can use to request a quote for MC74HC540ADWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.