Status: | Active |
---|---|
Series: | MC74HC4851A |
RoHS: | Compliant |
Injection Current Cross-Coupling Less than 1mV/mA (See Figure 9) |
Pin Compatible to HC405X and MC1405XB Devices |
Power Supply Range (VCC - GND) = 2.0 to 6.0 V |
In Compliance With the Requirements of JEDEC Standard No. 7A |
Chip Complexity: 154 FETs or 36 Equivalent Gates |
Pb-Free Packages are Available* |
Description | MC74HC4851A |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
Number of Switches | 8 |
Configuration | SP8T |
Icc Max (µA) | 40 |
ron Max (Ω) | 550 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
Package Type | SOIC-16 |
ANALOGUE MUX/DEMUX, 1 CH, 8: 1, SOIC-16 | Farnell |
Analogue Mux/Demux, 1 Ch, 8:1, Soic-16 | Newark Electronics |
74HC Series 2 to 6 V Analog Mux/Demux w/Injection Current Effect Control-SOIC-16 | Future Electronics |
Analog Multiplexer Single 8:1 16-Pin SOIC T/R | Avnet America |
ANALOGUE MUX/DEMUX, 1 CH, 8:1, SOIC-16 | element14 |
Where can I find additional details, specifications and documents for a MC74HC4851ADR2G?
Additional datasheets, footprints and schematics for MC74HC4851ADR2G are listed on our Part Details page. You can also find images and similar parts to MC74HC4851ADR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74HC4851ADR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HC4851ADR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74HC4851ADR2G fall under?
The MC74HC4851ADR2G is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to MC74HC4851ADR2G when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HC4851ADR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC74HC4851ADR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74HC4851ADR2G have stock available?
Authorised distributors including Farnell, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MC74HC4851ADR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74HC4851ADR2G often in real-time on the comparison pages.
What if I can't find stock of MC74HC4851ADR2G?
You can fill out our help required form which you can use to request a quote for MC74HC4851ADR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.