Status: | Active |
---|---|
Series: | MC74HC4094A |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
2,500
in stock
|
Buy Now | |
element14
from US$0.24
|
2
in stock
|
Buy Now | |
Farnell
from US$0.17
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.33
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Wide Operating Voltage Range: 2.0 to 6.0 V |
Low Power Dissipation: ICC = < 10 A |
In Compliance with the Requirements Defined by JEDEC Standard No. 7A |
These are PbFree Devices |
Applications |
---|
SerialtoParallel Conversion |
End Products |
---|
Remote Control Storage Register |
Description | MC74HC4094A |
---|---|
Compliance | Pb-free Halide free |
Type | Shift Register |
Channels | 1 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 26 |
IO Max (mA) | 5.2 |
Package Type | SOIC-16 |
SHIFT & STORE REGISTER, SIPO, SOIC-16 | Farnell |
MC74HC4094ADR2G, IC BUS REG TRI-ST 8STG | RS |
8-Bit Shift And Store Register/Reel |Onsemi MC74HC4094ADR2G | Newark Electronics |
Shift Register/Latch Single 8-Bit Serial to Serial/Parallel 16-Pin SOIC T/R | Avnet America |
MC74HC4094ADR2G 8-stage Shift Register/Latch, Serial, 2 to 6 V, 16-Pin SOIC | ON Semiconductor MC74HC4094ADR2G | RS Americas |
Where can I find additional details, specifications and documents for a MC74HC4094ADR2G?
Additional datasheets, footprints and schematics for MC74HC4094ADR2G are listed on our Part Details page. You can also find images and similar parts to MC74HC4094ADR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74HC4094ADR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HC4094ADR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74HC4094ADR2G fall under?
The MC74HC4094ADR2G is listed under Timing, Logic & Memory > Standard Logic > Latches & Registers.
Can I view similar or alternative parts?
You can view similar parts to MC74HC4094ADR2G when available in the Latches & Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HC4094ADR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC74HC4094ADR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74HC4094ADR2G have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for MC74HC4094ADR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74HC4094ADR2G often in real-time on the comparison pages.
What if I can't find stock of MC74HC4094ADR2G?
You can fill out our help required form which you can use to request a quote for MC74HC4094ADR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.