MC74HC4060ADTR2G Standard Logic by ON Semiconductor

14-Stage Binary Ripple Counter with Oscillator

Status: Active
Series: MC74HC4060A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

High-Performance Silicon-Gate CMOS The MC74C4060A is identical in pinout to the standard CMOS MC14060B. The device inputs are compatible with standard CMOS outputs; with pullup resistors, they are compatible with LSTTL outputs. This device consists of 14 master-slave flip-flops and an oscillator with a frequency that is controlled either by a crystal or by an RC circuit connected externally. The output of each flip-flop feeds the next and the frequency at each output is half of that of the preceding one. The state of the counter advances on the negative-going edge of the Osc In. The active-high Reset is asynchronous and disables the oscillator to allow very low power consumption during stand-by operation. State changes of the Q outputs do not occur simultaneously because of internal ripple delays. Therefore, decoded output signals are subject to decoding spikes and may have to be gated with Osc Out 2 of the HC4060A.

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for Farnell
Farnell
from US$0.17
No stock
Buy Now
Logo for Avnet America
Avnet America
-
2,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.17
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.18
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.28
-
Buy Now
Logo for element14
element14
from US$0.17
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.16
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Output Drive Capability: 10 LSTTL Loads
Outputs Directly Interface to CMOS, NMOS, and TTL
Operating Voltage Range: 2 to 6 V
Low Input Current: 1 mA
High Noise Immunity Characteristic of CMOS Devices
In Compliance With JEDEC Standard No. 7A Requirements
Chip Complexity: 390 FETs or 97.5 Equivalent Gates
Pb-Free Package is Available*

Specifications

Description MC74HC4060A
Compliance Pb-free Halide free
Type Counter
VCC Min (V) 2
VCC Max (V) 6
tpd Max (ns) 250
PD Max (W) 0.75
IO Max (mA) 5.2
Package Type TSSOP-16

Alternative Descriptions

Counter Single 14-Bit Binary UP 16-Pin TSSOP T/R | Avnet America
Logic Family/Base Number:74Hc4060 | Newark Electronics
74HC Series 6V 14-Stage Binary Ripple Counter With Oscillator - TSSOP-16 | Future Electronics
MC74HC4060ADTR2G 14-stage Binary Counter, 2 - 6 V, 16-Pin TSSOP | ON Semiconductor MC74HC4060ADTR2G | RS Americas
COUNTER, BIN RIPPLE, 14BIT, TSSOP-16 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC74HC4060ADTR2G?

Additional datasheets, footprints and schematics for MC74HC4060ADTR2G are listed on our Part Details page. You can also find images and similar parts to MC74HC4060ADTR2G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC74HC4060ADTR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HC4060ADTR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC74HC4060ADTR2G fall under?

The MC74HC4060ADTR2G is listed under Timing, Logic & Memory > Standard Logic > Arithmetic Logic Functions.

Can I view similar or alternative parts?

You can view similar parts to MC74HC4060ADTR2G when available in the Arithmetic Logic Functions range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HC4060ADTR2G you can contact the distributor directly for product support, shipping queries etc.

Is the MC74HC4060ADTR2G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MC74HC4060ADTR2G have stock available?

Authorised distributors including Avnet America, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for MC74HC4060ADTR2G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC74HC4060ADTR2G often in real-time on the comparison pages.

What if I can't find stock of MC74HC4060ADTR2G?

You can fill out our help required form which you can use to request a quote for MC74HC4060ADTR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay