Status: | Active |
---|---|
Series: | MC74HC4060A |
RoHS: | Compliant |
Output Drive Capability: 10 LSTTL Loads |
Outputs Directly Interface to CMOS, NMOS, and TTL |
Operating Voltage Range: 2 to 6 V |
Low Input Current: 1 mA |
High Noise Immunity Characteristic of CMOS Devices |
In Compliance With JEDEC Standard No. 7A Requirements |
Chip Complexity: 390 FETs or 97.5 Equivalent Gates |
Pb-Free Package is Available* |
Description | MC74HC4060A |
---|---|
Compliance | Pb-free Halide free |
Type | Counter |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 250 |
PD Max (W) | 0.75 |
IO Max (mA) | 5.2 |
Package Type | SOIC-16 |
IC: digital | Transfer Multisort Elektronik |
COUNTER, BINARY RIPPLE, 14BIT, SOIC-16 | element14 |
Counter Single 14-Bit Binary UP 16-Pin SOIC Rail | Avnet America |
MC74HC4060ADG, LOG CMOS COUNTER 14STAGE | ON Semiconductor MC74HC4060ADG | RS Americas |
Where can I find additional details, specifications and documents for a MC74HC4060ADG?
Additional datasheets, footprints and schematics for MC74HC4060ADG are listed on our Part Details page. You can also find images and similar parts to MC74HC4060ADG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74HC4060ADG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HC4060ADG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74HC4060ADG fall under?
The MC74HC4060ADG is listed under Timing, Logic & Memory > Standard Logic > Arithmetic Logic Functions.
Can I view similar or alternative parts?
You can view similar parts to MC74HC4060ADG when available in the Arithmetic Logic Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HC4060ADG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74HC4060ADG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74HC4060ADG have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for MC74HC4060ADG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74HC4060ADG often in real-time on the comparison pages.
What if I can't find stock of MC74HC4060ADG?
You can fill out our help required form which you can use to request a quote for MC74HC4060ADG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.