Status: | Active |
---|---|
Series: | MC74HC4053A |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
No stock
|
Buy Now | |
Farnell
from US$0.23
|
207,584
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
10,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
148
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.39
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Fast Switching and Propagation Speeds |
Low Crosstalk Between Switches |
Diode Protection on All Inputs/Outputs |
Analog Power Supply Range (VCC - VEE ) = 2.0 to 12.0 V |
Digital (Control) Power Supply Range (VCC - GND) = 2.0 to 6.0 V |
Improved Linearity and Lower ON Resistance Than Metal-Gate Counterparts |
Low Noise |
In Compliance With the Requirements of JEDEC Standard No. 7A |
Chip Complexity: HC4051A - 184 FETs or 46 Equivalent Gates HC4052A - 168 FETs or 42 Equivalent Gates HC4053A - 156 FETs or 39 Equivalent Gates |
Pb-Free Packages are Available |
Description | MC74HC4053A |
---|---|
Compliance | Pb-free Halide free |
Channels | 3 |
Number of Switches | 3 |
Configuration | SPDT |
Icc Max (µA) | 80 |
ron Max (Ω) | 190 |
VCC Min (V) | 2 |
VCC Max (V) | 12 |
Package Type | SOIC-16 |
MULTIPLEXERS / DEMULTIPLEXERS | Farnell |
74HC Series 2 to 6 V Analog Multiplexer / Demultiplexer - SOIC-16 | Future Electronics |
IC: digital | Transfer Multisort Elektronik |
MC74HC4053ADR2G, LOG CMOS MLTIPLXR TRPL | RS |
Ic,analog Mux,single,8-Channel,hc-Cmos,sop,16Pin,plastic Rohs Compliant: Yes |Onsemi MC74HC4053ADR2G | Newark Electronics |
Analog Multiplexer Triple 2:1 16-Pin SOIC T/R | Avnet America |
MC74HC4053ADR2G, LOG CMOS MLTIPLXR TRPL | ON Semiconductor MC74HC4053ADR2G | RS Americas |
Where can I find additional details, specifications and documents for a MC74HC4053ADR2G?
Additional datasheets, footprints and schematics for MC74HC4053ADR2G are listed on our Part Details page. You can also find images and similar parts to MC74HC4053ADR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74HC4053ADR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HC4053ADR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74HC4053ADR2G fall under?
The MC74HC4053ADR2G is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to MC74HC4053ADR2G when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HC4053ADR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC74HC4053ADR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74HC4053ADR2G have stock available?
Authorised distributors including Farnell, Future Electronics, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for MC74HC4053ADR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74HC4053ADR2G often in real-time on the comparison pages.
What if I can't find stock of MC74HC4053ADR2G?
You can fill out our help required form which you can use to request a quote for MC74HC4053ADR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.