Status: | Active |
---|---|
Series: | MC74HC4053A |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
2,634
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
2,634
in stock
|
Buy Now | |
element14
from US$0.29
|
2,634
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
2,264
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,160
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Fast Switching and Propagation Speeds |
Low Crosstalk Between Switches |
Diode Protection on All Inputs/Outputs |
Analog Power Supply Range (VCC - VEE ) = 2.0 to 12.0 V |
Digital (Control) Power Supply Range (VCC - GND) = 2.0 to 6.0 V |
Improved Linearity and Lower ON Resistance Than Metal-Gate Counterparts |
Low Noise |
In Compliance With the Requirements of JEDEC Standard No. 7A |
Chip Complexity: HC4051A - 184 FETs or 46 Equivalent Gates HC4052A - 168 FETs or 42 Equivalent Gates HC4053A - 156 FETs or 39 Equivalent Gates |
Pb-Free Packages are Available |
Description | MC74HC4053A |
---|---|
Compliance | Pb-free Halide free |
Channels | 3 |
Number of Switches | 3 |
Configuration | SPDT |
Icc Max (µA) | 80 |
ron Max (Ω) | 190 |
VCC Min (V) | 2 |
VCC Max (V) | 12 |
Package Type | SOIC-16 |
74Hc Cmos, Smd, 74Hc4053, Soic16 | Newark Electronics |
74HC CMOS, SMD, 74HC4053, SOIC16 | element14 |
Analog Multiplexer Triple 2:1 16-Pin SOIC Rail | Avnet America |
74HC Series 2 to 6 V Analog Multiplexer / Demultiplexer - SOIC-16 | Future Electronics |
Where can I find additional details, specifications and documents for a MC74HC4053ADG?
Additional datasheets, footprints and schematics for MC74HC4053ADG are listed on our Part Details page. You can also find images and similar parts to MC74HC4053ADG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74HC4053ADG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HC4053ADG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74HC4053ADG fall under?
The MC74HC4053ADG is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to MC74HC4053ADG when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HC4053ADG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74HC4053ADG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74HC4053ADG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for MC74HC4053ADG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74HC4053ADG often in real-time on the comparison pages.
What if I can't find stock of MC74HC4053ADG?
You can fill out our help required form which you can use to request a quote for MC74HC4053ADG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.