Status: | Active |
---|---|
Series: | MC74HC4051A |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.71
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.54
|
156
in stock
|
Buy Now | |
Avnet Silica
-
|
1,880
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
-
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
RS Americas
from US$0.65
|
-
|
Buy Now | |
element14
from US$0.49
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Fast Switching and Propagation Speeds |
Low Crosstalk Between Switches |
Diode Protection on All Inputs/Outputs |
Analog Power Supply Range (VCC - VEE ) = 2.0 to 12.0 V |
Digital (Control) Power Supply Range (VCC - GND) = 2.0 to 6.0 V |
Improved Linearity and Lower ON Resistance Than Metal-Gate Counterparts |
Low Noise |
In Compliance With the Requirements of JEDEC Standard No. 7A |
Chip Complexity: HC4051A - 184 FETs or 46 Equivalent Gates HC4052A - 168 FETs or 42 Equivalent Gates HC4053A - 156 FETs or 39 Equivalent Gates |
Pb-Free Packages are Available |
Description | MC74HC4051A |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
VCC Min (V) | 2 |
VCC Max (V) | 12 |
tpd Max (ns) | 75 |
Package Type | SOIC-16W |
IC: digital | Transfer Multisort Elektronik |
Analog Multiplexer Single 8:1 16-Pin SOIC W Rail | Avnet Silica |
Analog Mux/Dmux, 8 X 1, Soic-16 | Newark Electronics |
74HC Series 2 to 6 V Analog Multiplexer / Demultiplexer - SOIC-16 | Future Electronics |
MC74HC4051ADWG, Multiplexer/Demultiplexer Single 8:1,2 to 12V,2 to 6V,16-Pin SOIC | ON Semiconductor MC74HC4051ADWG | RS Americas |
Where can I find additional details, specifications and documents for a MC74HC4051ADWG?
Additional datasheets, footprints and schematics for MC74HC4051ADWG are listed on our Part Details page. You can also find images and similar parts to MC74HC4051ADWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74HC4051ADWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HC4051ADWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74HC4051ADWG fall under?
The MC74HC4051ADWG is listed under Timing, Logic & Memory > Standard Logic > Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to MC74HC4051ADWG when available in the Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HC4051ADWG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74HC4051ADWG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74HC4051ADWG have stock available?
Authorised distributors including Transfer Multisort Elektronik, Avnet Silica, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MC74HC4051ADWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74HC4051ADWG often in real-time on the comparison pages.
What if I can't find stock of MC74HC4051ADWG?
You can fill out our help required form which you can use to request a quote for MC74HC4051ADWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.