MC74HC4051ADR2G Standard Logic by ON Semiconductor

Analog Multiplexer/Demultiplexer (Mux/Demux)

Status: Active
Series: MC74HC4051A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

High-Performance Silicon-Gate CMOS The MC74HC4051A, MC74HC4052A and MC74HC4053A utilize silicon-gate CMOS technology to achieve fast propagation delays, low ON resistances, and low OFF leakage currents. These analog multiplexers/demultiplexers control analog voltages that may vary across the complete power supply range (from VCC to VEE ). The HC4051A, HC4052A and HC4053A are identical in pinout to the metal-gate MC14051AB, MC14052AB and MC14053AB. The Channel-Select inputs determine which one of the Analog Inputs/Outputs is to be connected, by means of an analog switch, to the Common Output/Input. When the Enable pin is HIGH, all analog switches are turned off. The Channel-Select and Enable inputs are compatible with standard CMOS outputs; with pullup resistors they are compatible with LSTTL outputs. These devices have been designed so that the ON resistance (Ron ) is more linear over input voltage than Ron of metal-gate CMOS analog switches. For a multiplexer/demultiplexer with injection current protection, see HC4851A and HC4852A.

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for Farnell
Farnell
from US$0.37
218,078
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.20
20,000
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.17
10,500
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.20
2,188
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.29
1,978
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
7,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.23
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.14
-
Buy Now
Logo for element14
element14
from US$0.20
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.15
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

Fast Switching and Propagation Speeds
Low Crosstalk Between Switches
Diode Protection on All Inputs/Outputs
Analog Power Supply Range (VCC - VEE ) = 2.0 to 12.0 V
Digital (Control) Power Supply Range (VCC - GND) = 2.0 to 6.0 V
Improved Linearity and Lower ON Resistance Than Metal-Gate Counterparts
Low Noise
In Compliance With the Requirements of JEDEC Standard No. 7A
Chip Complexity: HC4051A - 184 FETs or 46 Equivalent Gates HC4052A - 168 FETs or 42 Equivalent Gates HC4053A - 156 FETs or 39 Equivalent Gates
Pb-Free Packages are Available

Specifications

Description MC74HC4051A
Compliance Pb-free Halide free
Channels 1
VCC Min (V) 2
VCC Max (V) 12
tpd Max (ns) 75
Package Type SOIC-16

Alternative Descriptions

74HC Series 2 to 6 V Analog Multiplexer / Demultiplexer - SOIC-16 | Future Electronics
8 Channel Analog MUX SO16 | Schukat Electronic
IC: digital | Transfer Multisort Elektronik
Analog Multiplexer Single 8:1 16-Pin SOIC T/R | Avnet Silica
Ic,analog Mux,single,8-Channel,hc-Cmos,sop,16Pin,plastic |Onsemi MC74HC4051ADR2G | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC74HC4051ADR2G?

Additional datasheets, footprints and schematics for MC74HC4051ADR2G are listed on our Part Details page. You can also find images and similar parts to MC74HC4051ADR2G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC74HC4051ADR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HC4051ADR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC74HC4051ADR2G fall under?

The MC74HC4051ADR2G is listed under Timing, Logic & Memory > Standard Logic > Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to MC74HC4051ADR2G when available in the Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HC4051ADR2G you can contact the distributor directly for product support, shipping queries etc.

Is the MC74HC4051ADR2G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MC74HC4051ADR2G have stock available?

Authorised distributors including Farnell, Future Electronics, Schukat Electronic, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for MC74HC4051ADR2G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC74HC4051ADR2G often in real-time on the comparison pages.

What if I can't find stock of MC74HC4051ADR2G?

You can fill out our help required form which you can use to request a quote for MC74HC4051ADR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay