MC74HC4040ADG Standard Logic by ON Semiconductor

12-Stage Binary Ripple Counter

Status: Unknown
Series: MC74HC4040A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MC74C4040A is identical in pinout to the standard CMOS MC14040. The device inputs are compatible with standard CMOS outputs; with pullup resistors, they are compatible with LSTTL outputs. This device consists of 12 master-slave flip-flops. The output of each flip-flop feeds the next and the frequency at each output is half of that of the preceding one. The state counter advances on the negative-going edge of the Clock input. Reset is asynchronous and active-high. State changes of the Q outputs do not occur simultaneously because of internal ripple delays. Therefore, decoded output signals are subject to decoding spikes and may have to be gated with the Clock of the HC4040A for some designs.

Where to Buy

Prices starting from US$0.15

Distributor Stock
Logo for Farnell
Farnell
from US$0.60
61,908
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.15
5
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.30
2
in stock
Buy Now
Logo for Avnet America
Avnet America
-
372
in stock
Buy Now
Logo for element14
element14
from US$0.36
-
Buy Now

Features

Output Drive Capability: 10 LSTTL Loads
Outputs Directly Interface to CMOS, NMOS, and TTL
Operating Voltage Range: 2 to 6 V
Low Input Current: 1 uA
High Noise Immunity Characteristic of CMOS Devices
In Compliance With JEDEC Standard No. 7A Requirements
Chip Complexity: 398 FETs or 99.5 Equivalent Gates
Pb-Free Packages are Available*

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

12 Stage Bin Ripple Counter, Soic-16 | Newark Electronics
Counter Single 12-Bit Binary UP 16-Pin SOIC Rail | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC74HC4040ADG?

Additional datasheets, footprints and schematics for MC74HC4040ADG are listed on our Part Details page. You can also find images and similar parts to MC74HC4040ADG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC74HC4040ADG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HC4040ADG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC74HC4040ADG fall under?

The MC74HC4040ADG is listed under Timing, Logic & Memory > Standard Logic > Arithmetic Logic Functions.

Can I view similar or alternative parts?

You can view similar parts to MC74HC4040ADG when available in the Arithmetic Logic Functions range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HC4040ADG you can contact the distributor directly for product support, shipping queries etc.

Is the MC74HC4040ADG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MC74HC4040ADG have stock available?

Authorised distributors including Farnell, Newark Electronics, Chip One Stop, Avnet America and element14 have stock available or on a lead time for MC74HC4040ADG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC74HC4040ADG often in real-time on the comparison pages.

What if I can't find stock of MC74HC4040ADG?

You can fill out our help required form which you can use to request a quote for MC74HC4040ADG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay