Status: | Active |
---|---|
Series: | MC74HC32A |
RoHS: | Compliant |
Output Drive Capability: 10 LSTTL Loads |
Outputs Directly Interface to CMOS, NMOS and TTL |
Operating Voltage Range: 2 to 6V |
Low Input Current: 1mA |
High Noise Immunity Characteristic of CMOS Devices |
In Compliance With the JEDEC Standard No. 7A Requirements |
Chip Complexity: 48 FETs or 12 Equivalent Gates |
Pb-Free Packages are Available |
Description | MC74HC32A |
---|---|
Compliance | Pb-free Halide free |
Type | OR |
Channels | 4 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 15 |
IO Max (mA) | 4 |
Package Type | TSSOP-14 |
MC74HC32A Series 2 to 6 V Quad Two Input OR Gate - TSSOP-14 | Future Electronics |
OR GATE, QUAD, 2 I/P, TSSOP-14 | Farnell |
Logic Function:Or Gate | Newark Electronics |
OR Gate 4-Element 2-IN CMOS 14-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a MC74HC32ADTR2G?
Additional datasheets, footprints and schematics for MC74HC32ADTR2G are listed on our Part Details page. You can also find images and similar parts to MC74HC32ADTR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74HC32ADTR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HC32ADTR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74HC32ADTR2G fall under?
The MC74HC32ADTR2G is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MC74HC32ADTR2G when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HC32ADTR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC74HC32ADTR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74HC32ADTR2G have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for MC74HC32ADTR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74HC32ADTR2G often in real-time on the comparison pages.
What if I can't find stock of MC74HC32ADTR2G?
You can fill out our help required form which you can use to request a quote for MC74HC32ADTR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.