Status: | Active |
---|---|
Series: | MC74HC32A |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
836
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
6,227
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
6,227
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
4,702
in stock
|
Buy Now | |
element14
from US$0.22
|
836
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
165
in stock
|
Buy Now | |
Electro Enterprises
from US$0.17
|
115
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
6
in stock
|
Buy Now | |
Avnet Silica
-
|
6,160
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,280
in stock
|
Buy Now | |
Avnet Asia
from US$0.18
|
-
|
Buy Now |
Output Drive Capability: 10 LSTTL Loads |
Outputs Directly Interface to CMOS, NMOS and TTL |
Operating Voltage Range: 2 to 6V |
Low Input Current: 1mA |
High Noise Immunity Characteristic of CMOS Devices |
In Compliance With the JEDEC Standard No. 7A Requirements |
Chip Complexity: 48 FETs or 12 Equivalent Gates |
Pb-Free Packages are Available |
Description | MC74HC32A |
---|---|
Compliance | Pb-free Halide free |
Type | OR |
Channels | 4 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 15 |
IO Max (mA) | 4 |
Package Type | SOIC-14 |
Log Cmos Gate Or Quad Rohs Compliant: Yes |Onsemi MC74HC32ADG | Newark Electronics |
OR Gate 4-Element 2-IN 14-Pin SOIC N Tube | Avnet America |
MC74HC32A Series 2 to 6 V Quad Two Input OR Gate - SOIC-14 | Future Electronics |
IC, 74HC CMOS, SMD, 74HC32, SOIC14 | element14 |
IC: digital | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MC74HC32ADG?
Additional datasheets, footprints and schematics for MC74HC32ADG are listed on our Part Details page. You can also find images and similar parts to MC74HC32ADG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74HC32ADG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HC32ADG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74HC32ADG fall under?
The MC74HC32ADG is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MC74HC32ADG when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HC32ADG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74HC32ADG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74HC32ADG have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, element14 and Farnell have stock available or on a lead time for MC74HC32ADG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74HC32ADG often in real-time on the comparison pages.
What if I can't find stock of MC74HC32ADG?
You can fill out our help required form which you can use to request a quote for MC74HC32ADG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.