Status: | Active |
---|---|
Series: | MC74HC273A |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
238
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
238
in stock
|
Buy Now | |
element14
from US$0.34
|
238
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
144
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Drive Capability: 10 LSTTL Loads |
Outputs Directly Interface to CMOS, NMOS and TTL |
Operating Voltage Range: 2.0 to 6.0 V |
Low Input Current: 1.0 mA |
High Noise Immunity Characteristic of CMOS Devices |
In Compliance with the Requirements Defined by JEDEC Standard No. 7A |
Chip Complexity: 264 FETs or 66 Equivalent Gates |
Pb-Free Packages are Available* |
Description | MC74HC273A |
---|---|
Compliance | Pb-free Halide free |
Type | D-Type |
Channels | 8 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 29 |
IO Max (mA) | 6 |
Package Type | TSSOP-20 |
74Hc Cmos, Smd, 74Hc273, Tssop20 | Newark Electronics |
74HC CMOS, SMD, 74HC273, TSSOP20 | element14 |
IC: digital | Transfer Multisort Elektronik |
74HC Series 2 to 6 Volt Octal D-Type Flip-Flop - TSSOP-20 | Future Electronics |
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 20-Pin TSSOP Rail | Avnet America |
Where can I find additional details, specifications and documents for a MC74HC273ADTG?
Additional datasheets, footprints and schematics for MC74HC273ADTG are listed on our Part Details page. You can also find images and similar parts to MC74HC273ADTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74HC273ADTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HC273ADTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74HC273ADTG fall under?
The MC74HC273ADTG is listed under Timing, Logic & Memory > Standard Logic > D Flip-Flops and JK Flip-Flops.
Can I view similar or alternative parts?
You can view similar parts to MC74HC273ADTG when available in the D Flip-Flops and JK Flip-Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HC273ADTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74HC273ADTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74HC273ADTG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for MC74HC273ADTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74HC273ADTG often in real-time on the comparison pages.
What if I can't find stock of MC74HC273ADTG?
You can fill out our help required form which you can use to request a quote for MC74HC273ADTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.