Status: | Active |
---|---|
Series: | MC74HC245A |
RoHS: | Compliant |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
2,052
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
1,487
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.43
|
323
in stock
|
Buy Now | |
Avnet Silica
-
|
228
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
Farnell
from US$0.36
|
-
|
Buy Now | |
element14
from US$0.36
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Drive Capability: 15 LSTTL Loads |
Outputs Directly Interface to CMOS, NMOS, and TTL |
Operating Voltage Range: 2 to 6 V |
Low Input Current: 1 mA |
High Noise Immunity Characteristic of CMOS Devices |
In Compliance with the Requirements Defined by JEDEC Standard No. 7A |
Chip Complexity: 308 FETs or 77 Equivalent Gates |
Pb-Free Packages are Available |
Description | MC74HC245A |
---|---|
Compliance | Pb-free Halide free |
Channels | 8 |
Output | 3-State |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 15 |
IO Max (mA) | 6 |
Package Type | SOIC-20W |
LOG CMOS BUS INTRFCE OCTL | RS |
74HC Series 2 to 6 V Octal 3-St Non-Inverting Bus/Transceiver - SOIC-20 | Future Electronics |
IC: digital | Transfer Multisort Elektronik |
Bus XCVR Single 8-CH 3-ST 20-Pin SOIC W Rail | Avnet Silica |
Ic, Gate/Inverter Logic | Newark Electronics |
IC, GATE / INVERTER LOGIC | Farnell |
Where can I find additional details, specifications and documents for a MC74HC245ADWG?
Additional datasheets, footprints and schematics for MC74HC245ADWG are listed on our Part Details page. You can also find images and similar parts to MC74HC245ADWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74HC245ADWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HC245ADWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74HC245ADWG fall under?
The MC74HC245ADWG is listed under Timing, Logic & Memory > Standard Logic > Bus Transceivers.
Can I view similar or alternative parts?
You can view similar parts to MC74HC245ADWG when available in the Bus Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HC245ADWG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74HC245ADWG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74HC245ADWG have stock available?
Authorised distributors including RS, Future Electronics, Transfer Multisort Elektronik, Avnet Silica and Newark Electronics have stock available or on a lead time for MC74HC245ADWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74HC245ADWG often in real-time on the comparison pages.
What if I can't find stock of MC74HC245ADWG?
You can fill out our help required form which you can use to request a quote for MC74HC245ADWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.