Status: | Active |
---|---|
Series: | MC74HC244A |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
650
in stock
|
Buy Now | |
Avnet Silica
-
|
1,425
in stock
|
Buy Now | |
EBV Elektronik
-
|
75
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
-
|
Buy Now | |
Future Electronics
from US$0.31
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.55
|
-
|
Buy Now | |
element14
from US$0.32
|
-
|
Buy Now | |
Avnet Asia
from US$0.26
|
-
|
Buy Now | |
Farnell
from US$0.31
|
-
|
Buy Now |
Output Drive Capability: 15 LSTTL Loads |
Outputs Directly Interface to CMOS, NMOS, and TTL |
Operating Voltage Range: 2 to 6 V |
Low Input Current: 1 mA |
High Noise Immunity Characteristic of CMOS Devices |
In Compliance with the Requirements Defined by JEDEC Standard No. 7A |
Chip Complexity: 136 FETs or 34 Equivalent Gates |
Pb-Free Packages are Available* |
Description | MC74HC244A |
---|---|
Compliance | Pb-free Halide free |
Channels | 8 |
Output | 3-State |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 22 |
IO Max (mA) | 6 |
Package Type | TSSOP-20 |
MC74HC244ADTG, LOG CMOS BUS INTRFCE OCTL | RS |
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin TSSOP Rail | Avnet Silica |
Non Inverting Buffer, Tssop-20 | Newark Electronics |
74HC Series Octal 3-State Non-Inverting Buffer/Line Driver/Line Receiver | Future Electronics |
MC74HC244ADTG Octal Buffer & Line Driver, 3-State, 2 - 6 V, 20-Pin TSSOP | ON Semiconductor MC74HC244ADTG | RS Americas |
74HC CMOS, SMD, 74HC244, TSSOP20 | element14 |
Where can I find additional details, specifications and documents for a MC74HC244ADTG?
Additional datasheets, footprints and schematics for MC74HC244ADTG are listed on our Part Details page. You can also find images and similar parts to MC74HC244ADTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74HC244ADTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HC244ADTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74HC244ADTG fall under?
The MC74HC244ADTG is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC74HC244ADTG when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HC244ADTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74HC244ADTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74HC244ADTG have stock available?
Authorised distributors including RS, Avnet Silica, EBV Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for MC74HC244ADTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74HC244ADTG often in real-time on the comparison pages.
What if I can't find stock of MC74HC244ADTG?
You can fill out our help required form which you can use to request a quote for MC74HC244ADTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.