Status: | Unknown |
---|---|
Series: | MC74HC1G14 |
RoHS: | Compliant |
Prices starting from US$0.0238
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0336
|
8,995
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
8,995
in stock
|
Buy Now | |
element14
from US$0.07
|
8,995
in stock
|
Buy Now | |
EBV Elektronik
-
|
216,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0338
|
-
|
Buy Now | |
Avnet America
from US$0.0238
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Speed: tPD = 7ns (Typ) at VCC = 5V |
Low Power Dissipation: ICC = 1mA (Max) at TA = 25°C |
High Noise Immunity |
Balanced Propagation Delays (tpLH = tpHL) |
Symmetrical Output Impedance (IOH = IOL = 2mA) |
Chip Complexity: FET = 101 |
Compliance | Pb-free Halide free |
---|
Inverter, Single, 1 I/P, Sot-353-5 | Newark Electronics |
INVERTER, SINGLE, 1 I/P, SOT-353-5 | element14 |
Inverter Schmitt Trigger 1-Element CMOS 5-Pin SC-70 T/R | EBV Elektronik |
74HC Series 2 to 6 V SMT Single Inverter with Schmitt-Trigger Input - SOT-353 | Future Electronics |
MC74HC1G14DFT2G Schmitt Trigger CMOS Inverter, 2 - 6 V SC-70, 5-Pin | ON Semiconductor MC74HC1G14DFT2G | RS Americas |
Where can I find additional details, specifications and documents for a MC74HC1G14DFT2G?
Additional datasheets, footprints and schematics for MC74HC1G14DFT2G are listed on our Part Details page. You can also find images and similar parts to MC74HC1G14DFT2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74HC1G14DFT2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HC1G14DFT2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74HC1G14DFT2G fall under?
The MC74HC1G14DFT2G is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC74HC1G14DFT2G when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HC1G14DFT2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC74HC1G14DFT2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74HC1G14DFT2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Future Electronics have stock available or on a lead time for MC74HC1G14DFT2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74HC1G14DFT2G often in real-time on the comparison pages.
What if I can't find stock of MC74HC1G14DFT2G?
You can fill out our help required form which you can use to request a quote for MC74HC1G14DFT2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.