Status: | Active |
---|---|
Series: | MC74HC165A |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
7,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
9,865
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
4,900
in stock
|
Buy Now | |
element14
from US$0.17
|
3,132
in stock
|
Buy Now | |
Farnell
from US$0.17
|
3,132
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
1,029
in stock
|
Buy Now | |
Avnet Silica
-
|
125,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now |
Output Drive Capability: 10 LSTTL Loads |
Outputs Directly Interface to CMOS, NMOS, and TTL |
Operating Voltage Range: 2 to 6 V |
Low Input Current: 1 mA |
High Noise Immunity Characteristic of CMOS Devices |
In Compliance with the Requirements Defined by JEDEC Standard No. 7A |
Chip Complexity: 286 FETs or 71.5 Equivalent Gates |
Pb-Free Packages are Available* |
Description | MC74HC165A |
---|---|
Compliance | Pb-free Halide free |
Type | Shift Register |
Channels | 1 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 30 |
IO Max (mA) | 4 |
Package Type | TSSOP-16 |
Shift Register, 8Bit, Siso/Piso, Tssop16 | Newark Electronics |
LOG CMOS REGISTER 8BIT | RS |
SHIFT REGISTER, 8BIT, SISO/PISO, TSSOP16 | element14 |
IC: digital | Transfer Multisort Elektronik |
Shift Register Single 8-Bit Serial/Parallel to Serial 16-Pin TSSOP T/R | Avnet Silica |
74HC Series 8-Bit Serial or Parallel-Input/Serial Output Shift Register | Future Electronics |
Where can I find additional details, specifications and documents for a MC74HC165ADTR2G?
Additional datasheets, footprints and schematics for MC74HC165ADTR2G are listed on our Part Details page. You can also find images and similar parts to MC74HC165ADTR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74HC165ADTR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HC165ADTR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74HC165ADTR2G fall under?
The MC74HC165ADTR2G is listed under Timing, Logic & Memory > Standard Logic > Latches & Registers.
Can I view similar or alternative parts?
You can view similar parts to MC74HC165ADTR2G when available in the Latches & Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HC165ADTR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC74HC165ADTR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74HC165ADTR2G have stock available?
Authorised distributors including Newark Electronics, RS, Chip One Stop, element14 and Farnell have stock available or on a lead time for MC74HC165ADTR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74HC165ADTR2G often in real-time on the comparison pages.
What if I can't find stock of MC74HC165ADTR2G?
You can fill out our help required form which you can use to request a quote for MC74HC165ADTR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.