MC74HC157ADG Standard Logic by ON Semiconductor

Data Selector/Multiplexer (Mux), 2-Input Q

Status: Active
Series: MC74HC157A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

High-Performance Silicon-Gate CMOS The MC74HC157A is identical in pinout to the LS157. The device inputs are compatible with standard CMOS outputs; with pullup resistors, they are compatible with LSTTL outputs. This device routes 2 nibbles (A or B) to a single port (Y) as determined by the Select input. The data is presented at the outputs in noninverted form. A high level on the Output Enable input sets all four Y outputs to a low level.

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for RS
RS
from US$0.38
624
in stock
Buy Now
Logo for element14
element14
from US$0.28
10,879
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.23
10,879
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.42
162
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.26
60
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.07
8
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
5,376
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.25
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.24
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.64
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

Output Drive Capability: 10 LSTTL Loads
Outputs Directly Interface to CMOS, NMOS, and TTL
Operating Voltage Range: 2.0 to 6.0 V
Low Input Current: 1.0 mA
High Noise Immunity Characteristic of CMOS Devices
In Compliance with the Requirements Defined by JEDEC Standard No. 7A
Chip Complexity: 82 FETs or 20.5 Equivalent Gates
Pb-Free Packages are Available*

Specifications

Description MC74HC157A
Compliance Pb-free Halide free
Channels 4
VCC Min (V) 2
VCC Max (V) 6
tpd Max (ns) 21
IO Max (mA) 6
Package Type SOIC-16

Alternative Descriptions

IC, 74HC CMOS, SMD, 74HC157, SOIC16 | element14
MC74HC157ADG, LOG CMOS MLTIPLXR QUAD | RS
IC: digital | Transfer Multisort Elektronik
Ic, 74Hc Cmos, Smd, 74Hc157, Soic16 | Newark Electronics
Multiplexer 1-Element CMOS 8-IN 16-Pin SOIC Rail | Avnet Silica
74HC Series 2 to 6 V Data Selector/Multiplexer 2-Input Q - SOIC-16 | Future Electronics
MC74HC157ADG, Multiplexer Quad 2:1 Multiplexer, 2 - 6 V, 16-Pin SOIC | ON Semiconductor MC74HC157ADG | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC74HC157ADG?

Additional datasheets, footprints and schematics for MC74HC157ADG are listed on our Part Details page. You can also find images and similar parts to MC74HC157ADG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC74HC157ADG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HC157ADG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC74HC157ADG fall under?

The MC74HC157ADG is listed under Timing, Logic & Memory > Standard Logic > Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to MC74HC157ADG when available in the Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HC157ADG you can contact the distributor directly for product support, shipping queries etc.

Is the MC74HC157ADG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MC74HC157ADG have stock available?

Authorised distributors including element14, Farnell, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for MC74HC157ADG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC74HC157ADG often in real-time on the comparison pages.

What if I can't find stock of MC74HC157ADG?

You can fill out our help required form which you can use to request a quote for MC74HC157ADG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay