Status: | Active |
---|---|
Series: | MC74HC14A |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
576
in stock
|
Buy Now | |
Farnell
from US$0.29
|
7,029
in stock
|
Buy Now | |
element14
from US$0.29
|
7,029
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
784
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
784
in stock
|
Buy Now | |
Future Electronics
from US$0.27
|
90
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
72
in stock
|
Buy Now | |
Avnet Silica
-
|
3,360
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
from US$0.24
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Drive Capability: 10 LSTTL Loads |
Outputs Directly Interface to CMOS, NMOS and TTL |
Operating Voltage Range: 2 to 6V |
Low Input Current: 1mA |
High Noise Immunity Characteristic of CMOS Devices |
In Compliance With the JEDEC Standard No. 7A Requirements |
Chip Complexity: 60 FETs or 15 Equivalent Gates |
Pb-Free Packages are Available |
Description | MC74HC14A |
---|---|
Compliance | Pb-free Halide free |
Channels | 6 |
Output | CMOS |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 19 |
IO Max (mA) | 5.2 |
Package Type | TSSOP-14 |
IC, 74HC CMOS, SMD, 74HC14, TSSOP14 | Farnell |
Log Cmos Schmitt Trg Hex Rohs Compliant: Yes |Onsemi MC74HC14ADTG | Newark Electronics |
Inverter Schmitt Trigger 6-Element CMOS 14-Pin TSSOP Rail | Avnet America |
MC74HC14ADTG, LOG CMOS SCHMITT TRG HEX | RS |
74HC Series 2 to 6 V Hex Schmitt-Trigger Inverter - TSSOP-14 | Future Electronics |
IC: digital | Transfer Multisort Elektronik |
MC74HC14ADTG, Hex Schmitt Trigger, TTL CMOS Inverter, 2 to 6 V, 14-Pin TSSOP | ON Semiconductor MC74HC14ADTG | RS Americas |
Where can I find additional details, specifications and documents for a MC74HC14ADTG?
Additional datasheets, footprints and schematics for MC74HC14ADTG are listed on our Part Details page. You can also find images and similar parts to MC74HC14ADTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74HC14ADTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HC14ADTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74HC14ADTG fall under?
The MC74HC14ADTG is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC74HC14ADTG when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HC14ADTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74HC14ADTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74HC14ADTG have stock available?
Authorised distributors including Farnell, element14, Newark Electronics, Avnet America and RS have stock available or on a lead time for MC74HC14ADTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74HC14ADTG often in real-time on the comparison pages.
What if I can't find stock of MC74HC14ADTG?
You can fill out our help required form which you can use to request a quote for MC74HC14ADTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.