Status: | Active |
---|---|
Series: | MC74HC14A |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
1,320
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
24,364
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
24,364
in stock
|
Buy Now | |
element14
from US$0.23
|
6,755
in stock
|
Buy Now | |
Farnell
from US$0.23
|
3,396
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
1,564
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
90
in stock
|
Buy Now | |
Avnet Silica
-
|
14,190
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,050
in stock
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now |
Output Drive Capability: 10 LSTTL Loads |
Outputs Directly Interface to CMOS, NMOS and TTL |
Operating Voltage Range: 2 to 6V |
Low Input Current: 1mA |
High Noise Immunity Characteristic of CMOS Devices |
In Compliance With the JEDEC Standard No. 7A Requirements |
Chip Complexity: 60 FETs or 15 Equivalent Gates |
Pb-Free Packages are Available |
Description | MC74HC14A |
---|---|
Compliance | Pb-free Halide free |
Channels | 6 |
Output | CMOS |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 19 |
IO Max (mA) | 5.2 |
Package Type | SOIC-14 |
Hex Inverter, Schmitt Trigger Soic-14 | Newark Electronics |
Inverter Schmitt Trigger 6-Element CMOS 14-Pin SOIC Rail | Avnet America |
IC, HEX INVERTER, SCHMITT, 14SOIC | element14 |
74HC Series 2 to 6 V SMT Hex Schmitt-Trigger Inverter - SOIC-14 | Future Electronics |
Hex invertor,MC74HC14AD SOIC14 2-6V | RS |
IC: digital | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MC74HC14ADG?
Additional datasheets, footprints and schematics for MC74HC14ADG are listed on our Part Details page. You can also find images and similar parts to MC74HC14ADG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74HC14ADG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HC14ADG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74HC14ADG fall under?
The MC74HC14ADG is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC74HC14ADG when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HC14ADG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74HC14ADG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74HC14ADG have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Future Electronics have stock available or on a lead time for MC74HC14ADG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74HC14ADG often in real-time on the comparison pages.
What if I can't find stock of MC74HC14ADG?
You can fill out our help required form which you can use to request a quote for MC74HC14ADG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.