Status: | Active |
---|---|
Series: | MC74HC139A |
RoHS: | Compliant |
Output Drive Capability: 10 LSTTL Loads |
Outputs Directly Interface to CMOS, NMOS and TTL |
Operating Voltage Range: 2.0 to 6.0 V |
Low Input Current: 1.0 mA |
High Noise Immunity Characteristic of CMOS Devices |
In Compliance with the Requirements Defined by JEDEC Standard No. 7A |
Chip Complexity: 100 FETs or 25 Equivalent Gates |
Pb-Free Packages are Available* |
Description | MC74HC139A |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 23 |
IO Max (mA) | null |
Package Type | SOIC-16 |
74HC Series 2 to 6 V Dual 1-of-4 Decoder / Demultiplexer - SOIC-16 | Future Electronics |
Decoder/Demultiplexer Dual 2-to-4 16-Pin SOIC Rail | Avnet America |
Log Cmos Dcoder Rohs Compliant: Yes |Onsemi MC74HC139ADG. | Newark Electronics |
MC74HC139ADG, Dual, Decoder, Demultiplexer,1-of-4,Inverting,2 to 6V,16-Pin SOIC | ON Semiconductor MC74HC139ADG | RS Americas |
Where can I find additional details, specifications and documents for a MC74HC139ADG?
Additional datasheets, footprints and schematics for MC74HC139ADG are listed on our Part Details page. You can also find images and similar parts to MC74HC139ADG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74HC139ADG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HC139ADG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74HC139ADG fall under?
The MC74HC139ADG is listed under Timing, Logic & Memory > Standard Logic > Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to MC74HC139ADG when available in the Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HC139ADG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74HC139ADG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74HC139ADG have stock available?
Authorised distributors including element14, Future Electronics, Avnet America, Newark Electronics and RS Americas have stock available or on a lead time for MC74HC139ADG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74HC139ADG often in real-time on the comparison pages.
What if I can't find stock of MC74HC139ADG?
You can fill out our help required form which you can use to request a quote for MC74HC139ADG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.