MC74HC125ADG Standard Logic by ON Semiconductor

Quad Non-inverting Buffer, 3-State

Status: Active
Series: MC74HC125A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

High-Performance Silicon-Gate CMOS The MC74HC125A and MC74HC126A are identical in pinout to the LS125 and LS126. The device inputs are compatible with standard CMOS outputs; with pullup resistors, they are compatible with LSTTL outputs. The HC125A and HC126A noninverting buffers are designed to be used with 3-state memory address drivers, clock drivers, and other bus-oriented systems. The devices have four separate output enables that are active-low (HC125A) or active-high (HC126A).

Where to Buy

Prices starting from US$0.17

Distributor Stock
Logo for RS
RS
from US$0.23
2,255
in stock
Buy Now
Logo for element14
element14
from US$0.21
1,511
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.18
778
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.24
648
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.21
648
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.23
143
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.19
30
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
1,870
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
55
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.17
-
Buy Now

Features

Output Drive Capability: 15 LSTTL Loads
Outputs Directly Interface to CMOS, NMOS, and TTL
Operating Voltage Range: 2.0 to 6.0 V
Low Input Current: 1.0 mA
High Noise Immunity Characteristic of CMOS Devices
In Compliance with the Requirements Defined by JEDEC Standard No. 7A
Chip Complexity: 72 FETs or 18 Equivalent Gates
Pb-Free Packages are Available

Specifications

Description MC74HC125A
Compliance Pb-free Halide free
Channels 4
Output 3-State
VCC Min (V) 2
VCC Max (V) 6
tpd Max (ns) 24
IO Max (mA) 6
Package Type SOIC-14

Alternative Descriptions

LOG CMOS BUFR QUAD | RS
IC, 74HC CMOS, SMD, 74HC125, SOIC14 | element14
Ic, 74Hc Cmos, Smd, 74Hc125, Soic14 | Newark Electronics
IC: digital | Transfer Multisort Elektronik
74HC Series 2 to 6 V 3 State Quad Noninverting Buffer - SOIC-14 | Future Electronics
Buffer/Line Driver 4-CH Non-Inverting 3-ST CMOS 14-Pin SOIC Rail | Avnet Silica


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC74HC125ADG?

Additional datasheets, footprints and schematics for MC74HC125ADG are listed on our Part Details page. You can also find images and similar parts to MC74HC125ADG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC74HC125ADG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HC125ADG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC74HC125ADG fall under?

The MC74HC125ADG is listed under Timing, Logic & Memory > Standard Logic > Buffers.

Can I view similar or alternative parts?

You can view similar parts to MC74HC125ADG when available in the Buffers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HC125ADG you can contact the distributor directly for product support, shipping queries etc.

Is the MC74HC125ADG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MC74HC125ADG have stock available?

Authorised distributors including RS, element14, Chip One Stop, Newark Electronics and Farnell have stock available or on a lead time for MC74HC125ADG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC74HC125ADG often in real-time on the comparison pages.

What if I can't find stock of MC74HC125ADG?

You can fill out our help required form which you can use to request a quote for MC74HC125ADG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay